EN
  • EN
  • DE

74LVC1G157GV/S500125

Part No 74LVC1G157GV/S500125
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX, 2 LINE INPUT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G157
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377610-74LVC1G157GV/S500125
Ultra Librarian 3D Model Ultra Librarian 74LVC1G157GV/S500125 CAD Model

Description

Overview of NXP 74LVC1G157GV/S500125

The NXP 74LVC1G157GV/S500125 is a high-performance, single 2-input multiplexer that offers a compact and efficient solution for various digital switching applications. This advanced semiconductor device is part of NXP's 74LVC family, known for its low-voltage CMOS technology, which ensures low power consumption while maintaining high-speed operation.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for battery-powered and low-power applications.
  • High-Speed Performance: With its ability to switch at high speeds, the 74LVC1G157GV/S500125 is ideal for high-frequency signal processing.
  • 5V Tolerant Inputs: The inputs can tolerate a 5V signal level even when the device is powered by a lower voltage, providing design flexibility and compatibility with mixed-voltage systems.
  • Low Power Dissipation: It features a very low quiescent power dissipation, which is crucial for power-sensitive designs.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.

Applications

The 74LVC1G157GV/S500125 is versatile and can be used in a wide array of applications, including:

  • Digital signal routing and switching
  • Data multiplexing
  • Function generation
  • Signal gating
  • Communication systems
  • Portable and battery-powered devices

Package and Quality

The product comes in a small outline package (SOT753), which is also known as a SC-74A or SOT23-5. This package is ideal for space-constrained applications due to its small footprint. NXP's commitment to quality ensures that the 74LVC1G157GV/S500125 meets strict industry standards for performance and reliability.

Conclusion

With its combination of low power consumption, high-speed operation, and robust protection features, the NXP 74LVC1G157GV/S500125 is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their digital systems. Its compact form factor and flexible voltage compatibility further enhance its suitability for a wide range of applications in the modern electronics landscape.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,185+ $0.0229 $50.0365
5,320+ $0.0188 $100.0160
8,200+ $0.0183 $150.0600
11,300+ $0.0177 $200.0100
14,620+ $0.0171 $250.0020
19,610+ $0.0153 $300.0330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 2185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess