EN
  • EN
  • DE
Part No 3230
Manufacturer Pomona Electronics
Catalog Boxes
Description BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pomona Electronics
Standard Package 2
Category Boxes Enclosures Racks
Family Boxes
Series Size B
Container Type Box
Size / Dimension 2.250" L x 1.380" W (57.15mm x 35.05mm)
Height 1.130" (28.70mm)
Area (L x W) 3.11" (20.1cm)
Design Cover Included
Material Metal Aluminum
Color Blue
Features EMI Shielded External Connectors
Catalog Boxes with Connectors
Win Source Part Number 075701-3230
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name 3230
Introduction Date April 13, 2013
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 3230 CAD Model

Description

3230 Compact Potentiometer

The 3230 is a compact and reliable potentiometer designed for a wide variety of resistance adjustment applications. With its small form factor and robust build, it is well-suited for modern electronic devices where space and durability are crucial.

Features and Benefits:

  • Compact Form Factor: Fits easily into confined spaces in electronic devices.
  • Durable Construction: Engineered to provide long-lasting performance.
  • Wide Applicability: Suitable for diverse applications due to a broad resistance range.
  • Stable Performance: Maintains consistent operation across different environments.

Applications:

  • Consumer electronics
  • Power supply voltage regulation
  • Tuning circuits in communication devices
  • Precision control systems

Additional Details:

The 3230 potentiometer is known for its reliability and easy adjustability, making it a staple component in electronic circuit design.

You May Also Be Interested in

Serpac
Box Plastic, ABS Almond Cover Included, Hand Held 6.880" L x 4.880" W (174.75mm x 123.95mm) X 1.400" (35.56mm)
Need more? Email Us
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Omron
BOX NATURAL
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
BOX S STEEL NAT 10"L X 8"W
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 12"L X 6"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Hammond Manufacturing
Box Fiberglass/Polyester Gray Hinged Door, Lid 25.590" L x 21.590" W (649.99mm x 548.39mm) X 12.000" (304.80mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess