EN
  • EN
  • DE

PEX9765B080BCG

Part No PEX9765B080BCG
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084588-PEX9765B080BCG
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEX9765B080BCG CAD Model

Description

The PEX9765B080BCG is a PCIe (Peripheral Component Interconnect Express) Gen 4.0 switch manufactured by Broadcom. These switches are designed to provide high-performance connectivity solutions for various applications, including servers, storage systems, and networking equipment. The PEX9765 series supports high-speed data transfer rates and offers advanced features for efficient data routing and management within a system.

Applications:

  • Servers: Used in servers to provide high-speed PCIe connectivity between processors, GPUs, and other peripherals.
  • Storage Systems: Integrated into storage systems to enable fast data transfer between storage devices and the host system.
  • Networking Equipment: Employed in networking equipment to facilitate high-speed data communication between network interfaces.
  • Industrial PCs: Used in high-performance industrial PCs requiring robust and reliable PCIe connectivity.
  • Data Centers: Provides crucial interconnectivity in data center environments for optimized data flow.

Features:

  • PCIe Gen 4.0 Support: Compliant with the PCI Express Gen 4.0 specification, supporting data rates up to 16 GT/s per lane.
  • 80 Lanes: Offers 80 PCIe lanes for flexible connectivity options.
  • Advanced Switching Architecture: Designed with an advanced switching architecture for efficient data routing and management.
  • Low Latency: Minimizes latency for improved system performance.
  • Hot-Plug Support: Supports hot-plug functionality for easy device insertion and removal.
  • Error Detection and Correction: Implements error detection and correction mechanisms for reliable data transmission.

Benefits:

  • High-Speed Data Transfer: Enables high-speed data transfer between devices, improving overall system performance.
  • Scalable Connectivity: Provides scalable connectivity options with 80 PCIe lanes.
  • Efficient Data Routing: Advanced switching architecture ensures efficient data routing and management.
  • Improved System Performance: Low latency and high bandwidth contribute to improved system performance.
  • Reliable Operation: Error detection and correction mechanisms ensure reliable data transmission.

Additional Details:

The PEX9765B080BCG PCIe switch is designed to meet the demanding requirements of modern high-performance computing and storage systems. It provides a flexible and scalable solution for connecting multiple devices via PCIe. The switch supports various features such as lane bifurcation, equalization, and clocking options. It is typically packaged in a BGA (Ball Grid Array) package for surface mounting on a PCB (Printed Circuit Board). Power consumption is optimized for efficient operation in high-density environments. The switch requires proper configuration and driver support for optimal performance. Broadcom provides extensive documentation and support resources for the PEX9765 series PCIe switches.

You May Also Be Interested in

Ricoh
Lowest to $0.5747
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
NEC
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess