EN
  • EN
  • DE

TTTRF2000

Part No TTTRF2000
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Description Surface Mount Tip and Ring Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 383288-TTTRF2000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTTRF2000 CAD Model

Description

The TTTRF2000 is a series of wideband transformers manufactured by Coilcraft, designed for impedance matching and signal isolation in RF (Radio Frequency) applications. These transformers are known for their excellent performance characteristics, including low insertion loss, high return loss, and tight amplitude balance, making them suitable for a wide range of wireless communication and signal processing systems.

Applications

  • Wireless Communication Systems: Used for impedance matching between RF amplifiers, mixers, and antennas in cellular base stations, Wi-Fi routers, and other wireless devices.
  • Cable TV (CATV) Networks: Implemented for signal splitting and impedance matching in CATV distribution networks to ensure efficient signal transmission.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters for signal isolation and impedance matching.
  • RF Test Equipment: Incorporated into RF test equipment, such as spectrum analyzers and network analyzers, for accurate signal measurement and analysis.
  • Radar Systems: Employed in radar systems for impedance matching between transmitter and receiver components.

Features

  • Wideband Frequency Response: Operates effectively over a broad frequency range, accommodating various RF applications.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transfer.
  • High Return Loss: Provides excellent impedance matching, reducing signal reflections and improving system performance.
  • Tight Amplitude Balance: Ensures equal signal levels at the output ports, maintaining signal integrity.
  • Surface Mount Package: Facilitates easy integration into automated assembly processes.

Benefits

  • Improved System Performance: Enhances the performance of RF systems by optimizing impedance matching and signal isolation.
  • Increased Signal Strength: Minimizes signal loss, ensuring strong and clear signal transmission.
  • Reduced Signal Reflections: Improves signal quality by reducing reflections caused by impedance mismatches.
  • Enhanced Isolation: Provides excellent isolation between circuits, preventing interference and ensuring signal integrity.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs, streamlining the design process.

Additional Details

The TTTRF2000 series transformers are typically constructed using tightly coupled windings on a ferrite core, which provides excellent performance characteristics and a compact size. Key specifications include frequency range, impedance ratio, insertion loss, return loss, and amplitude balance. It is essential to select a transformer with appropriate specifications to ensure optimal performance in a given application.

Coilcraft provides detailed datasheets and application notes for the TTTRF2000 series, which include information on electrical characteristics, mechanical dimensions, and recommended usage guidelines. These resources are invaluable for engineers designing RF circuits that require high-performance impedance matching and signal isolation. Proper implementation is crucial for achieving the desired performance characteristics and maintaining signal integrity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess