EN
  • EN
  • DE

PEX8734-AB80BI G

Part No PEX8734-AB80BI G
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description PEX8734-AB80BI G
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Broadcom Limited
Series ExpressLane
Applications PCI Express
Features Configurable
Win Source Part Number 791719-PEX8734-AB80BI G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8734-AB80BI G CAD Model

Description

The PEX8734-AB80BI G is a high-performance PCI Express (PCIe) Gen3 switch from Broadcom, designed to address the increasing bandwidth demands of modern computing and networking applications. This switch enables the aggregation and distribution of PCIe traffic, facilitating efficient communication between multiple endpoints such as GPUs, storage devices, and network interface cards (NICs).

Applications:

  • High-performance computing (HPC)
  • Data center servers
  • Workstations
  • Storage systems
  • Networking equipment

Features:

  • PCIe Gen3 support: Compliant with the PCIe Gen3 specification, offering a data rate of 8 GT/s per lane.
  • 34 lanes: Supports up to 34 PCIe lanes, providing ample connectivity for various devices.
  • 8 ports: Equipped with 8 ports for connecting multiple endpoints.
  • Low latency: Designed for minimal latency to ensure optimal performance.
  • Advanced error handling: Incorporates robust error detection and correction mechanisms for enhanced reliability.
  • Hot-plug support: Supports hot-plug functionality, allowing devices to be added or removed without system downtime.
  • Integrated SerDes: Features integrated SerDes (serializer/deserializer) for high-speed data transmission.

Benefits:

  • Increased bandwidth: Enables higher bandwidth communication between devices, improving overall system performance.
  • Scalability: Allows for flexible system expansion by providing additional PCIe lanes and ports.
  • Reduced latency: Minimizes latency, leading to faster response times and improved application performance.
  • Enhanced reliability: Robust error handling mechanisms ensure data integrity and system stability.
  • Simplified system design: Integrated SerDes and hot-plug support simplify system design and maintenance.

Additional Details:

The PEX8734-AB80BI G switch is typically used in systems where high bandwidth and low latency are critical requirements. It's commonly found in data centers, high-performance computing clusters, and other demanding applications. The switch supports various advanced features such as peer-to-peer communication and quality of service (QoS) to optimize performance for specific workloads. The compact form factor and low power consumption make it suitable for a wide range of system designs.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess