EN
  • EN
  • DE

AA05E-012L-050S

Part No AA05E-012L-050S
Manufacturer Artesyn Embedded Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description 5 Watts | DC DC CONVERTER 5V 5W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Bulk
Status Obsolete
Type Isolated Module
Voltage - Input (Minimum) 9V
Voltage - Input (Maximum) 18V
Voltage - Output 1 5V
Current - Output (Maximum) 1A
Power (W) 5W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Features OVP, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Style Through Hole
Manufacturer Package 24-DIP Module (600 mil, 10 Leads)
Parts Dimension 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1134858-AA05E-012L-050S
Manufacturer Homepage www.astecinc.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AA05E-012L-050S CAD Model

Description

The 1134858-AA05E-012L-050S electronic component is a through-hole mounted, isolated module type product manufactured by Artesyn Embedded Technologies.

  • Mounting Type: Through-Hole
  • Product Type: Isolated Module
  • Application: ITE (Commercial)
  • Voltage Isolation: 1.5kV
  • Output Voltage: 5V
  • Efficiency: 85 percent
  • Features: OVP and SCP
  • Dimensions: 1.25" L x 0.80" W x 0.40" H (32.2mm x 20.3mm x 10.2mm)

You May Also Be Interested in

XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess