Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Status Active
Win Source Part Number 209845-PEX8613-BA50BC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8613-BA50BC CAD Model

Description

The Broadcom PEX8613-BA50BC is a PCIe Gen2 switch with 13 lanes, designed for high-performance and low-latency applications. It's commonly used in servers, networking equipment, and embedded systems to expand PCIe connectivity.

Applications

  • Server Platforms: Used for PCIe expansion, allowing for multiple GPUs, network interface cards (NICs), and storage controllers to be connected.
  • Networking Equipment: Enhances port density and bandwidth capacity in network devices, such as switches and routers.
  • Embedded Systems: Facilitates high-bandwidth communication between components in embedded systems.
  • Industrial Automation: Supports high-speed data transfer in industrial control systems.
  • Storage Systems: Provides PCIe connectivity for storage devices and controllers in small to medium-sized storage solutions.

Features

  • 13 PCIe Gen2 Lanes: Provides ample bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Includes error detection and correction mechanisms to ensure data integrity and system stability.
  • Hot-Plug Support: Allows for the addition or removal of PCIe devices without shutting down the system.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Supports various port configurations to meet specific application requirements.

Benefits

  • Improved System Performance: High-speed PCIe connectivity enhances overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe resources in existing systems.
  • Increased Reliability: Advanced error handling features ensure data integrity and prevent system failures.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8613-BA50BC is typically packaged in a BGA (Ball Grid Array) for surface mount soldering. It supports various PCIe features, including advanced error reporting and virtual channels. For detailed technical specifications, please refer to the Broadcom PEX8613 datasheet.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH USB 3.1 6:4 40TQFN / USB Switch IC 5 Channel 40-TQFN (3x6)
Lowest to $9.0371
ECAD model for PI3USB31532ZLEX
Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $70.0704
ECAD model for PI3WVR31212AZLEX
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Maxim Integrated
IC MULTIPLEXER 8X1 24TSSOP
Lowest to $10.6217
ECAD model for MAX7357EUG+
Diodes Incorporated
IC MUX/DEMUX 2:4 42TQFN
Lowest to $7.0384
ECAD model for PI3DBS12412AZHE
Harris Corporation
CROSS POINT SWITCH, 4 CHANNEL, / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
ECAD model for HA4314BCA
Fairchild/ON Semiconductor
SINGLE-ENDED MULTIPLEXER
Need more? Email Us
ECAD model for FSA7830BUCX
NXP / Nexperia
IC ANLG SWITCH 4PDT 16HXQFN
Lowest to $1.2271
ECAD model for NX3DV2567HR,115
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention