EN
  • EN
  • DE

MB352

Part No MB352
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 200V 35A MB / SINGLE-PHASE BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Bulk
Part Status Obsolete (End Of Life)
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Maximum) at If 1.2V at 17.5A
Current - Reverse Leakage at Vr 10μA at 100V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, MB
Supplier Device Package MB
Part Number Series MB352
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812353-MB352
Ultra Librarian 3D Model Ultra Librarian MB352 CAD Model

Description

Product Overview: Diodes Incorporated MB352 Bridge Rectifier

The MB352 from Diodes Incorporated is a robust bridge rectifier that stands out for its high efficiency and reliability. This electronic component is designed to convert an alternating current (AC) input into a direct current (DC) output, which is a crucial function in power supply applications. The MB352 is particularly suitable for a wide range of electronic devices and systems that require a steady and consistent DC voltage.

Key Features

  • High Current Capacity: The MB352 is capable of handling a maximum repetitive peak reverse voltage of 200V, with a forward current of 35A. This makes it an excellent choice for handling high current requirements in industrial and commercial settings.
  • High Surge Current Capability: With a surge overload rating of 400A peak, the MB352 ensures protection against sudden surges in current, which is critical for the longevity and stability of electrical systems.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, making the MB352 an energy-efficient option for power conversion.
  • Durable Design: Encased in a robust package, the MB352 is designed to withstand harsh environments and is capable of operating over a wide temperature range, ensuring reliable performance under various conditions.

Applications

The MB352 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronic appliances
  • LED lighting applications
  • Adapters and battery chargers
  • Office machines and automation systems
  • Telecommunication equipment

Technical Specifications

Below are the key technical specifications of the MB352 bridge rectifier:

  • Maximum Repetitive Peak Reverse Voltage: 200V
  • Maximum RMS Bridge Input Voltage: 140V
  • Maximum DC Blocking Voltage: 200V
  • Maximum Average Forward Rectified Output Current @ TA = 55°C: 35A
  • Peak Forward Surge Current: 400A
  • Operating Temperature Range: -55°C to +150°C
  • Case Style: MB

The MB352 bridge rectifier is a testament to Diodes Incorporated's commitment to providing high-quality electronic components that meet the demanding needs of modern electronic systems. With its exceptional performance and durability, the MB352 is an ideal choice for designers and engineers looking for a reliable power conversion solution.

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess