EN
  • EN
  • DE

SPC582B60E3MH00X

Part No SPC582B60E3MH00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Package Tape & Reel (TR)
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 48
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC582
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1,000
Win Source Part Number 1207591-SPC582B60E3MH00X
Ultra Librarian 3D Model Ultra Librarian SPC582B60E3MH00X CAD Model

Description

The SPC582B60E3MH00X is a high-performance automotive microcontroller from STMicroelectronics, designed to meet the rigorous standards of the automotive industry. This powerful microcontroller is part of the SPC58 2B Line of 32-bit Power Architecture microcontrollers, which are renowned for their exceptional reliability, efficiency, and processing capabilities.

At the heart of the SPC582B60E3MH00X lies a dual-core Power Architecture e200z4d CPU, capable of running at speeds up to 80MHz. This ensures that the microcontroller can handle complex tasks and deliver the computational power required for advanced automotive applications, including engine management systems, transmission control, and advanced driver assistance systems (ADAS).

With its integrated 4MB of flash memory and 256KB of RAM, the SPC582B60E3MH00X provides ample storage and memory for robust applications. The flash memory is designed for high-speed reads and reliable operation, while the RAM allows for efficient data processing and task management.

The microcontroller also features a rich set of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, making it highly suitable for in-vehicle networking and communication tasks. The SPC582B60E3MH00X also supports multiple timers, ADCs, and PWM modules, which are essential for precise control and sensor interfacing in automotive systems.

Safety is a critical concern in automotive applications, and the SPC582B60E3MH00X addresses this with its built-in safety features compliant with ISO 26262 standards. These features include a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a safety watchdog timer to ensure system integrity.

The microcontroller is packaged in a 176-pin LQFP, which provides a compact footprint while still offering sufficient I/O for complex automotive applications. The SPC582B60E3MH00X is designed to operate over a wide temperature range, making it suitable for the harsh environments typically found in automotive settings.

In conclusion, the SPC582B60E3MH00X from STMicroelectronics is a robust and feature-rich microcontroller that is engineered to drive the next generation of automotive technology with its powerful processing capabilities, extensive memory and peripheral set, and rigorous safety features.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0707 $70.3535
11+ $11.5453 $126.9983
16+ $11.1845 $178.9520
22+ $10.8237 $238.1214
28+ $10.4629 $292.9612
37+ $9.3804 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess