EN
  • EN
  • DE

STGD3NC120H-1

Part No STGD3NC120H-1
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 1200V 16A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT - 1200 V 16 A 105 W Through Hole IPAK (TO-251)
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package IPAK (TO-251)
Family Name STGD3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897985-STGD3NC120H-1
Ultra Librarian 3D Model Ultra Librarian STGD3NC120H-1 CAD Model

Description

STGD3NC120H-1 IGBT - STMicroelectronics

The STGD3NC120H-1 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, designed to meet the demands of modern high-efficiency power electronics. This device is part of the STPOWER product line, which is renowned for its performance in energy-saving and power management applications.

Key Features

  • High Current Rating: This IGBT can handle a continuous collector current of up to 15A, making it suitable for high-power applications.
  • High Voltage Capability: With a collector-emitter voltage of 1200V, the STGD3NC120H-1 is ideal for handling high voltage circuits, ensuring reliability in demanding conditions.
  • Low On-State Voltage Drop (Vce(on)): The device features a low on-state voltage drop, which results in reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The fast switching capability of the IGBT minimizes switching losses and enables operation at higher frequencies, which is crucial for applications such as switched-mode power supplies and inverter circuits.
  • High-Temperature Operation: Engineered to withstand high operating temperatures, the STGD3NC120H-1 maintains stable performance even under thermal stress.

Applications

The STGD3NC120H-1 is versatile and can be used in a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters
  • Motor drives and controls
  • Inductive heating and welding systems

Advanced Technology

STMicroelectronics has integrated its state-of-the-art trench gate field-stop technology into the STGD3NC120H-1 IGBT, which provides enhanced performance by combining low gate charge and low on-state voltage with high-speed switching. This technology makes the IGBT highly efficient and suitable for a wide range of high-performance applications.

Package and Quality

The STGD3NC120H-1 comes in a TO-252 (DPAK) package, which is compact and allows for efficient heat dissipation. The device is RoHS compliant and adheres to the highest standards of quality and reliability that customers have come to expect from STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess