EN
  • EN
  • DE

PCI9656-BA66BIG

Part No PCI9656-BA66BIG
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Description IC I/O ACCELERATOR PCI 272BGA / PCI Bus Mastering I/O Accelerator Serial Interface 272-Pin BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Status Active
Supply Voltage - Operating 3.3V, 5V
Case / Package 272-BGA (27x27)
Mounting Surface Mount
Win Source Part Number 270696-PCI9656-BA66BIG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCI 9656
Introduction Date February 04, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCI9656-BA66BIG CAD Model

Description

The PCI9656-BA66BIG is a high-performance 32-bit PCI Local Bus Target/Master I/O Accelerator from Broadcom Limited. It provides a robust interface between a host processor and a wide array of peripheral devices connected to the PCI bus. Commonly used in PCI-based add-in cards and embedded systems, it's designed for applications requiring rapid data transfer and versatile I/O capabilities. The suffix 'BA66BIG' likely refers to specific package types, speed grades, or feature sets.

Applications

  • High-Performance Networking Equipment
  • Advanced Industrial Automation Systems
  • Real-Time Data Processing Applications
  • High-Resolution Imaging Systems
  • Demanding Embedded Computing Platforms

Features

  • 32-bit PCI interface
  • Operates at 66 MHz PCI bus speed
  • Supports PCI Target and Master modes
  • Integrated DMA controller for optimized data transfer
  • Flexible local bus interface for connecting various peripherals
  • Interrupt generation and handling capabilities
  • On-chip EEPROM interface for configuration storage
  • Enhanced I/O performance

Benefits

  • Simplified PCI interface implementation
  • Reduced development time and costs
  • Maximized system performance with efficient DMA
  • Versatile I/O connectivity options
  • Increased system reliability
  • Easy configuration via EEPROM

Operating at a PCI bus speed of 66 MHz, the PCI9656-BA66BIG excels in applications requiring rapid data throughput. The integrated DMA controller optimizes data movement between the PCI bus and the local bus, improving overall system performance. The flexible local bus interface enables developers to connect a wide array of peripheral devices. The on-chip EEPROM simplifies configuration and system setup. This device provides a high-performance and versatile solution for applications requiring fast and reliable PCI bus connectivity, making it well-suited for demanding industrial and embedded environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess