The PCI6150-BB66PCG is a PCI-to-PCI bridge manufactured by Broadcom Limited. Its primary function is to connect two PCI buses, enabling the expansion of PCI slots and enhancing overall system performance and flexibility.
Applications:
- Server Expansion: Used in servers to increase the number of available PCI slots for add-in cards, such as network adapters and RAID controllers.
- Industrial Automation: Implemented in industrial PCs and control systems to connect multiple PCI-based I/O cards and devices.
- Networking Equipment: Integrated into routers, switches, and other networking devices to provide additional PCI connectivity for network interface cards and other peripherals.
- Data Acquisition Systems: Employed in data acquisition systems to connect multiple PCI-based data acquisition cards and instruments.
- Test and Measurement Equipment: Used in test equipment to connect various PCI-based instruments and interface cards.
Features:
- PCI-to-PCI Bridge: Enables the connection and communication between two independent PCI buses.
- High-Speed Data Transfer: Supports fast and efficient data transfer between devices connected to the PCI buses.
- Reliable Performance: Designed for stable and dependable operation in a variety of environments.
- Flexible Configuration: Offers configuration options to meet specific system requirements.
- PCI Compliance: Adheres to PCI standards, ensuring compatibility with a wide range of PCI devices.
Benefits:
- Increased System Capacity: Allows for the addition of more PCI cards, expanding system capabilities.
- Enhanced System Performance: Improves data transfer rates and overall system performance.
- Improved System Flexibility: Enables customization and adaptation to specific application needs.
- Greater System Reliability: Ensures stable and consistent performance, minimizing downtime.
- Cost-Effective Expansion: Provides a cost-efficient method for expanding system capabilities without requiring major hardware changes.
Additional Details:
The PCI6150-BB66PCG is a crucial component for systems that require increased PCI connectivity and enhanced performance. It bridges two PCI buses, facilitating expansion and improving data throughput. For specific technical details, such as power consumption and operating temperatures, please consult the Broadcom datasheet.