EN
  • EN
  • DE

LTV-206

Part No LTV-206
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LITE-ON TECHNOLOGY CORPORATION | OPTOISO 3.75KV 2CH TRANS 8-SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel
Number of Channels 2
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 63% at 10mA
Current Transfer Ratio (Maximum) 125% at 10mA
Turn On / Turn Off Time 5μs, 4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Voltage - Forward (Vf) 1.2V
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1209470-LTV-206
Manufacturer Homepage www.tenand.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTV-206 CAD Model

Description

The Lite-On Inc. LTV-206 is a dual-channel optocoupler with a voltage isolation of 3750Vrms.

  • Voltage Isolation: 3750Vrms
  • Current Transfer Ratio: 63% @ 10mA
  • Maximum Current Transfer Ratio: 125% @ 10mA
  • Vce Saturation: 400mV
  • Maximum Output Voltage: 80V
  • Current DC Forward: 30mA
  • Temperature Range: -55°C to 110°C
  • Turn-On/Turn-Off Time: 5μs and 4μs, respectively

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6419 $57.7710
220+ $0.5267 $115.8740
340+ $0.5103 $173.5020
470+ $0.4938 $232.0860
605+ $0.4774 $288.8270
810+ $0.4280 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess