EN
  • EN
  • DE

PCI6150-BA66PC

Part No PCI6150-BA66PC
Manufacturer Broadcom Limited
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Specialized ICs
Manufacturer Broadcom Limited
Win Source Part Number 345709-PCI6150-BA66PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI6150-BA66PC CAD Model

Description

The PCI6150-BA66PC is a PCI-to-PCI bridge manufactured by Broadcom Limited. It serves as an interface to connect two PCI buses, facilitating the expansion of PCI slots and enhancing overall system performance.

Applications:

  • Industrial Automation: Used in industrial control systems to connect multiple PCI-based I/O cards.
  • Data Communication: Implemented in networking devices and communication servers to expand PCI connectivity.
  • Embedded Computing: Integrated into embedded systems to increase the number of available PCI slots.
  • Test and Measurement Equipment: Employed in test equipment to connect various PCI-based instruments.
  • Medical Imaging: Applied in medical imaging systems to interface with different PCI-based imaging devices.

Features:

  • PCI-to-PCI Bridge: Enables seamless connection and communication between two PCI buses.
  • High-Speed Data Transfer: Supports efficient and rapid data transfer between connected devices.
  • Reliable Performance: Designed for stable and dependable operation in various environments.
  • Flexible Configuration: Allows for customization to meet specific system requirements.
  • PCI Compliance: Adheres to PCI standards ensuring compatibility with a wide range of devices.

Benefits:

  • Increased System Bandwidth: Facilitates higher data throughput by bridging two separate PCI buses.
  • Expanded PCI Slots: Enables the addition of more PCI cards, increasing system capabilities.
  • Enhanced System Flexibility: Allows for customization of the system to meet specific application needs.
  • Improved Reliability: Ensures stable and consistent performance, minimizing system downtime.
  • Cost-Effective Expansion: Provides a cost-efficient way to expand system functionality without major infrastructure changes.

Additional Details:

The PCI6150-BA66PC provides a crucial link between two PCI buses allowing more devices to be connected and communicated with in a system. It is especially useful in situations where PCI slot availability is limited or when higher data transfer speeds are needed. Refer to the Broadcom datasheet for specific technical specifications such as voltage requirements and power consumption.

You May Also Be Interested in

NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.2840
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess