EN
  • EN
  • DE

HSMS-2700-TR1

Part No HSMS-2700-TR1
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY 15V 350MA SOT-23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 15V
Current - Max 350mA
Capacitance @ Vr, F 6.7pF @ 0V, 1MHz
Resistance @ If, F 650 mOhm @ 100mA, 1MHz
Power Dissipation (Max) 350mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Win Source Part Number 1044061-HSMS-2700-TR1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMS-2700-TR1 CAD Model

Description

The HSMS-2700-TR1 is a surface mount Schottky detector diode from Broadcom Limited (now part of Avago Technologies). It's designed for RF and microwave detection applications. This diode provides excellent performance due to its low forward voltage and small size, making it suitable for use in various wireless communication devices and test equipment.

Applications

  • RF detectors: Signal detection in radio frequency circuits.
  • Power meters: Measuring RF power levels.
  • Spectrum analyzers: Detection of RF signals in spectrum analysis.
  • RFID readers: Detection of RFID signals.
  • Wireless communication devices: Detector circuits in wireless devices.

Features

  • Low forward voltage: Reduces power consumption and improves sensitivity.
  • Fast switching speed: Enables high-speed operation.
  • Surface mount package: Allows for easy assembly on PCBs.
  • Small size: Compact design for space-constrained applications.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved sensitivity: Enhances signal detection capabilities.
  • High-frequency performance: Allows for operation in microwave and RF applications.
  • Energy efficiency: Low forward voltage reduces power consumption.
  • Easy assembly: Surface mount package simplifies manufacturing.
  • Compliance with environmental standards: Meets environmental regulations.

Additional Details

The HSMS-2700-TR1 is characterized by a very low forward voltage (typically around 0.2V at 1mA) and a fast switching speed. It's optimized for operation at high frequencies and its compact size makes it ideal for surface mounting on densely populated PCBs. The HSMS-2700 is designed for small signal detection. The diode's characteristics are well-suited for applications requiring high sensitivity and low power consumption.

Its low forward voltage drop contributes to improved energy efficiency. The HSMS-2700-TR1 is a reliable and efficient Schottky detector diode suitable for use in a broad range of RF and microwave detection applications where sensitivity and compactness are critical.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2615 $58.8375
540+ $0.2146 $115.8840
835+ $0.2079 $173.5965
1,150+ $0.2012 $231.3800
1,485+ $0.1945 $288.8325
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess