EN
  • EN
  • DE

ECW-FD2W824JQ

Part No ECW-FD2W824JQ
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822254-ECW-FD2W824JQ
Ultra Librarian 3D Model Ultra Librarian ECW-FD2W824JQ CAD Model

Description

The ECW-FD2W824JQ is a film capacitor manufactured by Panasonic. It's part of their ECW-FD series of metallized polypropylene film capacitors, known for their high stability, low loss, and excellent pulse handling capabilities. These capacitors are well-suited for various electronic circuits requiring reliable and precise capacitance.

Applications

  • Snubber circuits in power supplies
  • High-frequency filtering
  • DC link circuits in inverters
  • Audio equipment
  • Lighting ballasts
  • Motor control circuits

Features

  • Capacitance: 0.82 µF (Microfarads)
  • Voltage Rating: 450 VDC
  • Film Type: Metallized Polypropylene
  • Low ESR (Equivalent Series Resistance)
  • High pulse handling capability
  • Excellent self-healing properties
  • Flame retardant epoxy resin coating

Benefits

  • Provides stable and reliable capacitance over a wide temperature range.
  • Reduces power losses in high-frequency circuits.
  • Withstands high voltage and current pulses.
  • Extends the lifespan of electronic equipment due to its robust construction.
  • Enhances the performance of circuits by minimizing signal distortion.
  • Offers a safe and reliable solution due to its flame-retardant properties.

Additional Details

The ECW-FD2W824JQ capacitor is designed for demanding applications where reliability and performance are critical. Its metallized polypropylene film construction ensures low losses and high stability. The self-healing properties allow the capacitor to recover from minor voltage breakdowns, further enhancing its reliability. The flame-retardant epoxy resin coating provides protection against environmental factors and ensures safe operation. Its high voltage rating makes it suitable for applications with high voltage stress. The low ESR minimizes heat generation and improves efficiency. Proper mounting and soldering techniques should be used to ensure optimal performance and longevity. Refer to the datasheet for detailed specifications and application notes.

This capacitor is a vital component in various power electronic systems, offering a balance of performance, reliability, and safety. Understanding its specifications and application guidelines is crucial for successful integration into electronic designs.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess