Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 20 Weeks
Features Green 572nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer Broadcom Limited
Package Reel - TR
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603
Family Name HSME-C190
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 516-3543-6, 516-3543-2, HSME-C190-ND, 516-3543-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873936-HSME-C190
Ultra Librarian 3D Model Ultra Librarian HSME-C190 CAD Model

Description

The 873936-HSME-C190 Green 572nm LED Indication is a discrete part with a supply voltage of 2.1V and is from Broadcom Limited.

  • LED Color: Green 572nm
  • Supply Voltage: 2.1V
  • Packaging: Reel-TR
  • Package: 0603 (1608 Metric)
  • Mounting: Surface mount
  • Family Name: HSME-C190
  • Category: Optoelectronics
  • ECCN: EAR99
  • Supply and demand status: Limited
  • Units per package: 4000
  • MSL level: 2A
  • Estimated production lead time: 20 weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.2000
  • Other part numbers: 516-3543-6, 516-3543-2, HSME-C190-ND, and 516-3543-1

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 23-21B/G6C-AM2P1/3A
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to €0.1492
ECAD model for LTST-S321GKT
LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.0134
ECAD model for 15-21SURC/S530-A2/3T
Everlight Electronics Co Ltd
LED SMD / Green 528nm LED Indication - Discrete 2.8V 0603 (1608 Metric)
Need more? Email Us
ECAD model for 19-21/GHC-YP1Q2TY/3T
Vishay
CHIPLED (0603) TRUEGREEN HIGHBRI
Lowest to €0.3493
ECAD model for VLMTG1401-GS08
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307E-032
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.2704
ECAD model for 17-21/G6C-BM1N2B/3T
Broadcom Limited
LED AMBER CLR DOME LENS TH AXIAL
Lowest to €1.5239
ECAD model for HLMT-QL00

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ €0.3328 €51.5869
375+ €0.2731 €102.3996
580+ €0.2645 €153.4271
795+ €0.2560 €203.5147
1,030+ €0.2475 €254.9745
1,375+ €0.2219 €305.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 155 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention