Products specifications

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Bulk
Status Active
Diode Type PIN - 2 Independent
Voltage - Peak Reverse (Max) 100V
Current - Max 1A
Capacitance @ Vr, F 0.3pF @ 5V, 1MHz
Resistance @ If, F 2.5 Ohm @ 5mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package MiniPak 1412
Win Source Part Number 1043885-HMPP-3892-BLK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian HMPP-3892-BLK CAD Model

Description

The Broadcom Limited PIN diode is a high-performance semiconductor device that is suitable for use in a variety of electronic applications.

  • Maximum Current: 1A
  • Peak Reverse Voltage: 100V
  • Capacitance: 0.3pF @ 5V, 1MHz
  • Resistance: 2.5 Ohm @ 5mA, 100MHz
  • Case/Package: MiniPak 1412
  • Packaging: Bulk
  • Category: Discrete Semiconductor Products
  • Status: Active
  • Operating Temperature: 150°C (TJ)
  • Popularity: Medium
  • Supply and Demand: Balance
  • Package Quantity: 100 pieces

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.4832
ECAD model for MA4P7433ST-1146T
Skyworks Solutions Inc.
DIODE RF PIN 50V 250MW SC70
Need more? Email Us
ECAD model for SMP1345-075LF
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $5.0085
ECAD model for MADP-007167-0287FT
ON Semiconductor
PIN DIODE
Need more? Email Us
ECAD model for 1SV268-TD-E
M/A-Com Technology Solutions
DIODE,PIN,CHIP,CERAMIC,SI
Need more? Email Us
ECAD model for MA4P203-134
Microchip Technology
SI NOISE HERMETIC MICROSTRIP
Lowest to $1,086.5672
ECAD model for GC6002-17
ON Semiconductor
DIODE PIN SWITCHING 200V SOD-323
Need more? Email Us
ECAD model for MMVL3700T1G
M/A-Com Technology Solutions
PMG205
Lowest to $11.5108
ECAD model for MA4P7493-134
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Lowest to $0.8409
ECAD model for DMV1500MFD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention