EN
  • EN
  • DE

DMV1500MFD

Part No DMV1500MFD
Manufacturer STMicroelectronics
Catalog RF Diodes
Description DIODE DAMPER/MOD VIDEO TO220FPAB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 1500V
Current - Max 6A
Temperature Range - Operating 150°C (TJ)
Case / Package TO-220FPAB
Win Source Part Number 134604-DMV1500MFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMV1500MFD CAD Model

Description

The DMV1500MFD from STMicroelectronics is a high-performance, dual diode module designed for a variety of power conversion applications. This robust component is engineered to provide efficient and reliable operations in demanding environments, making it an ideal choice for industrial, automotive, and energy sectors.

Key Features

  • High Voltage Capability: The DMV1500MFD is designed to handle high voltages, making it suitable for applications that require voltage regulation and power control in high voltage circuits.
  • Fast Switching Speed: With its rapid switching capabilities, this diode module can efficiently manage AC to DC conversion, reducing energy loss and improving overall system performance.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which contributes to its high efficiency, especially in high current scenarios.
  • High Surge Current Capability: It is capable of withstanding significant surge currents, ensuring durability and reliability during transient conditions.
  • Isolation: The module comes with an insulated package, providing excellent electrical isolation from the mounting substrate and enhancing safety in its applications.

Applications

The DMV1500MFD is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Power inverters
  • Power factor correction circuits
  • Welding equipment
  • Automotive electrical systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the DMV1500MFD is no exception. It is built to meet stringent industry standards, ensuring performance and longevity in a wide range of operating conditions.

Conclusion

In conclusion, the DMV1500MFD diode module from STMicroelectronics is a powerful and reliable component that offers a combination of high voltage capability, fast switching speed, and low forward voltage drop. Its robust design and versatility make it an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOD523
Lowest to $2.9324
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $0.9679
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6161 $117.0590
295+ $0.5968 $176.0560
400+ $0.5775 $231.0000
520+ $0.5583 $290.3160
695+ $0.5006 $347.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess