EN
  • EN
  • DE

1SV268-TD-E

Part No 1SV268-TD-E
Manufacturer ON Semiconductor
Catalog RF Diodes
Description PIN DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 905803-1SV268-TD-E
Ultra Librarian 3D Model Ultra Librarian 1SV268-TD-E CAD Model

Description

Product Overview: 1SV268-TD-E by ON Semiconductor

The 1SV268-TD-E is a high-performance variable capacitance diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is particularly engineered for tuning applications across a wide array of electronic devices. Its main function is to allow the precise adjustment of capacitance in a circuit through a change in reverse bias voltage, making it an essential component for tuning circuits in radio, TV, and other wireless communication systems.

Key Features

  • Variable Capacitance Diode: The 1SV268-TD-E is a diode whose capacitance varies with the voltage applied across its terminals, providing a versatile solution for frequency tuning.
  • High-Quality Performance: ON Semiconductor's commitment to quality ensures that this diode performs reliably over a wide range of operating conditions.
  • Compact Package: The diode comes in a small package, making it ideal for applications where space is at a premium.
  • Low Series Resistance: The low resistance of the diode minimizes losses and improves the Q-factor of the tuning circuit, enhancing overall performance.
  • Stable Capacitance: The capacitance of the 1SV268-TD-E remains stable over a broad frequency range, ensuring consistent tuning.

Applications

The variable capacitance nature of the 1SV268-TD-E makes it suitable for a variety of applications, including:

  • Electronic tuning in VHF and UHF television receivers
  • FM radio receivers and transmitters
  • Phase-locked loop (PLL) circuits
  • Voltage-controlled oscillators (VCOs)
  • RF and microwave communication systems

Product Specifications

The 1SV268-TD-E boasts specifications that cater to demanding tuning requirements:

  • Package: Ultra-small leadless package for surface mount technology
  • Operating Temperature Range: Ensures stability and performance across a wide temperature spectrum
  • Quality and Reliability: Manufactured to ON Semiconductor's stringent quality standards

ON Semiconductor's 1SV268-TD-E is the go-to choice for designers seeking a reliable and precise variable capacitance diode for their tuning applications. It represents a blend of performance, size, and quality that is hard to match in today's market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.7235
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0746
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.1342

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7052 $59.2832
38+ $3.0400 $115.5200
59+ $2.9453 $173.7727
82+ $2.8505 $233.7410
105+ $2.7558 $289.3590
141+ $2.4705 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess