EN
  • EN
  • DE

NCV57001DWR2G

Part No NCV57001DWR2G
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description IC IGBT GATE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 31 Weeks
Features - Gate Driver Capacitive Coupling 1200Vrms 1 Channel 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name NCV57001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV57001DWR2GOSDKR, NCV57001DWR2G-ND, NCV57001DWR2GOSCT, NCV57001DWR2GOSTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887133-NCV57001DWR2G
Ultra Librarian 3D Model Ultra Librarian NCV57001DWR2G CAD Model

Description

ON Semiconductor NCV57001DWR2G Product Overview

The NCV57001DWR2G is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the rigorous demands of automotive and industrial applications. It is a testament to ON Semiconductor's commitment to providing robust and reliable components for critical systems.

Key Features

  • High Precision: The NCV57001DWR2G offers exceptional accuracy and stability, ensuring reliable performance under varying conditions.
  • Robust Design: With its automotive-grade construction, this product is designed to withstand harsh environments, including high temperatures and vibrations.
  • Power Efficiency: ON Semiconductor's technology focuses on power conservation, making the NCV57001DWR2G an energy-efficient choice for power-sensitive applications.
  • Regulatory Compliance: This device meets the stringent regulatory standards required for automotive and industrial use, ensuring compliance with global industry norms.

Applications

The versatile nature of the NCV57001DWR2G makes it suitable for a wide range of applications, particularly where precision and durability are paramount. It is commonly used in:

  • Automotive systems such as engine control units, ABS, and power steering
  • Industrial automation and control systems
  • Power management modules
  • Robotics and heavy machinery

Technical Specifications

The NCV57001DWR2G boasts an impressive array of technical specifications that highlight its performance capabilities:

  • Operating Temperature Range: Designed to perform over a broad temperature range, suitable for extreme conditions.
  • Package: Housed in a durable package that ensures protection against physical stress and environmental factors.
  • Quality Assurance: Manufactured with ON Semiconductor's rigorous quality control measures, guaranteeing a high standard of product integrity.

In summary, the NCV57001DWR2G from ON Semiconductor is a top-tier integrated circuit that offers precision, efficiency, and durability for automotive and industrial applications. With its focus on energy efficiency and compliance with regulatory standards, it stands as an excellent choice for designers and engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $0.7277
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3830 $55.3200
90+ $1.1348 $102.1320
140+ $1.0993 $153.9020
190+ $1.0639 $202.1410
245+ $1.0284 $251.9580
330+ $0.9220 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess