EN
  • EN
  • DE

ADUM4223CRWZ-RL

Part No ADUM4223CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 5KV 2CH GATE DVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Analog Devices Inc.
Series iCoupler®
Package Tape & Reel
Product Status Active
Technology Magnetic Coupling
Number of Channels 2
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 54ns, 54ns
Rise / Fall Time (Typ) 12ns, 12ns
Current - Peak Output 4A
Voltage - Output Supply 11.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CSA, UR, VDE
Base Product Number ADUM4223
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860599-ADUM4223CRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM4223CRWZ-RL CAD Model

Description

ADUM4223CRWZ-RL by Analog Devices Inc.

The ADUM4223CRWZ-RL is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to provide reliable and efficient interfacing solutions for switching power devices, such as IGBTs and MOSFETs. This component is particularly ideal for applications that require high insulation and fast switching, such as motor drives, power converters, and renewable energy systems.

Key Features

  • Isolation Voltage: The device offers an impressive reinforced insulation rating of 5 kV RMS for 1 minute, ensuring safety and reliability in high-voltage applications.
  • Dual-Channel: It features two independent gate drivers, allowing for flexibility in controlling two separate switches or a half-bridge configuration.
  • High-Speed Operation: With fast propagation delays and high transient immunity, the ADUM4223CRWZ-RL is capable of rapid and accurate signal transmission.
  • Integrated Miller Clamp: An integrated Miller clamp on the low side prevents gate voltage ringing and false triggering, enhancing the performance of the power switch.
  • CMOS/LSTTL Inputs: The device accepts CMOS or LSTTL input levels, making it compatible with a wide range of control circuits.
  • Robust Thermal Performance: Encased in a 16-lead SOIC package with an operating temperature range of -40°C to +125°C, it is designed to withstand harsh environmental conditions.

Applications

The ADUM4223CRWZ-RL is versatile and can be used in a variety of applications, including:

  • Industrial inverters
  • Solar inverters
  • Motor control systems
  • Switched-mode power supplies
  • Isolated IGBT/MOSFET gate driving

Ordering Information

The "RL" suffix in the product number indicates that this component is offered in reel packaging, which is suitable for automated mass production environments. This makes the ADUM4223CRWZ-RL an excellent choice for manufacturers looking for high-quality, reliable gate drivers in volume quantities.

For more detailed specifications and application support, customers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8658 $61.7922
21+ $5.6334 $118.3014
32+ $5.4574 $174.6368
44+ $5.2814 $232.3816
57+ $5.1053 $291.0021
76+ $4.5772 $347.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,373 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess