EN
  • EN
  • DE

UMA1000LT

Part No UMA1000LT
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Telecom Cellular Baseband Circuit PDSO28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102308-UMA1000LT
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMA1000LT CAD Model

Description

Introducing the UMA1000LT from NXP

The UMA1000LT is a cutting-edge product from NXP Semiconductors, designed to meet the high demands of modern electronics. This innovative component is engineered to deliver superior performance in a variety of applications, making it an ideal choice for professionals in the technology sector.

Key Features

  • High Integration: The UMA1000LT integrates multiple functionalities into a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Energy Efficiency: With its low power consumption, the UMA1000LT is an eco-friendly choice that can help reduce the overall energy footprint of electronic devices.
  • Advanced Technology: Built on NXP's state-of-the-art semiconductor processes, this product offers exceptional reliability and performance.
  • Compact Design: The small form factor of the UMA1000LT makes it suitable for space-constrained applications, allowing for more compact and portable device designs.
  • High-Speed Operation: The device is capable of operating at high frequencies, enabling quick data processing and responsiveness in critical applications.

Applications

The versatile UMA1000LT can be used in a wide range of applications, including but not limited to:

  • Mobile and wearable devices
  • Internet of Things (IoT) gadgets
  • Automotive systems
  • Industrial controls
  • Medical equipment

Product Specifications

The UMA1000LT boasts a robust set of specifications that ensure it meets the stringent requirements of today's technology. It features a high level of integration, a compact package, and is built for longevity and consistent performance.

Why Choose NXP's UMA1000LT?

Choosing the UMA1000LT for your next project means selecting a product from a trusted leader in the semiconductor industry. NXP is renowned for its commitment to quality and innovation, ensuring that the UMA1000LT not only meets but exceeds industry standards. With its combination of efficiency, compactness, and high performance, the UMA1000LT is an excellent choice for designers looking to create sophisticated, next-generation electronic devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess