Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Millicandela Rating 64µcd
Dimension 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)
Color Red
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Other Names 516-1177-5,516-1177-5-NDR
Standard Package 10
Win Source Part Number 1010160-HCMS-2922
Ultra Librarian 3D Model Ultra Librarian HCMS-2922 CAD Model

Description

The HCMS-2922 is a red LED dot matrix and cluster display module from Broadcom Limited.

  • Configuration: 5 x 7
  • Millicandela rating: 64μcd
  • Package: tube
  • Interface: serial
  • Dimension: 1.40" L x 0.78" W x 0.20" H (35.56mm x 19.81mm x 5.08mm)

You May Also Be Interested in

Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM ORN
Need more? Email Us
ECAD model for HCMS-3904
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM GRN / Dot Matrix Display Module 5 x 7 Green Serial 0.70" L x 0.40" W x 0.20" H (17.80mm x 10.20mm x 5.10mm)
Lowest to $62.8174
ECAD model for HCMS-2903
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW / Dot Matrix Display Module 5 x 7 Yellow Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Need more? Email Us
ECAD model for HCMS-2961
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)
Lowest to $80.8422
ECAD model for HDSP-2113
Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 8CHAR .2" RED
Lowest to $66.0299
ECAD model for HCMS-2975
Broadcom Limited
LED DISPLAY 5X7 8CHAR .15" RED / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Need more? Email Us
ECAD model for HCMS-2915
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM HE RED
Lowest to $78.2328
ECAD model for HDSP-2112
Broadcom Limited
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 5MM 4CHAR GREEN
Lowest to $59.0248
ECAD model for HDLG-2416
Broadcom Limited
LED DISPLAY 5X7 5MM 4CHAR YELLOW / Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.99" L x 0.79" W x 0.26" H (25.15mm x 20.07mm x 6.60mm)
Lowest to $38.3997
ECAD model for HDLY-2416

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.8280 $100.8280
2+ $97.5755 $195.1510
3+ $94.3230 $282.9690
4+ $84.5654 $338.2616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 134 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention