Products specifications Report Issue?

Category Optoelectronics - LED Dot Matrix and Cluster
Mfr Broadcom Limited
Series HCMS-29xx
Package Tube
Product Status Active
Millicandela Rating 64µcd
Size / Dimension 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Color Yellow
Configuration 5 x 7
Interface Serial
Base Product Number HCMS-2961
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0040
Win Source Part Number 141689-HCMS-2961
Ultra Librarian 3D Model Ultra Librarian HCMS-2961 CAD Model

Description

The 141689-HCMS-2961 is a yellow LED dot matrix and cluster module manufactured by Broadcom Limited. It belongs to the HCMS-29xx series and falls under the category of optoelectronics. This module is packaged in a tube and has a size dimension of 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm). The standard package quantity is 20 pieces, and the configuration is 5 x 7. It features a serial interface and has a millicandela rating of 64μcd. The voltage forward (Vf) is not specified, and the internal connection is also unspecified. The ECCN classification is EAR99, and it is unaffected by REACH regulations. The HTSUS code for this LED module is 8531.20.0040.

You May Also Be Interested in

Adafruit Industries LLC
MINIATURE ULTRA-BRIGHT 8X8 WHITE
Need more? Email Us
ECAD model for 1079
Kingbright Corporation
LED MATRIX 5X7 0.7" 565NM GRN / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Green 2.2V 0.50" L x 0.70" W x 0.25" H (12.70mm x 17.80mm x 6.30mm)
Need more? Email Us
ECAD model for TA07-11GWA
Lumex Opto/Components Inc.
96X8 RGB LED DOT MTRX, 3MM PITCH
Need more? Email Us
ECAD model for LDM-968-P3-UR
Kingbright Corporation
LED MATRIX 5X7 0.7 630NM RED
Need more? Email Us
ECAD model for TC07-11SURKWA
Broadcom Limited
LED DISPLAY 5X7 4CHAR 3.8MM RED
Lowest to $69.7706
ECAD model for HCMS-3906
Broadcom Limited
DISPLAY 5X7 0.2\
Need more? Email Us
ECAD model for HDLS-2416
Broadcom Limited
Eight Character 5 mm and 7 mm Smart Alphanumeric Displays | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2111
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM YLW
Need more? Email Us
ECAD model for HCMS-2351
Kingbright
LED MATRIX 5X7 0.7\
Lowest to $4.8896
ECAD model for TA07-11SRWA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention