Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 230μcd
Parts Dimension 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Color Red
Configuration 5 x 7
Interface Parallel, 8-Bit
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1178982-HCMS-2965
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-2965 CAD Model

Description

The Broadcom Limited 1178982-HCMS-2965 is a 5 x 7 red display.

  • Configuration: 5 x 7
  • Interface: Parallel, 8-bit
  • Millicandela Rating: 230μcd
  • Internal Connection: -
  • Package Dimensions: 0.85 inches L x 0.45 inches W x 0.21 inches H (21.46mm x 11.43mm x 5.31mm)
  • Category: Optoelectronics
  • Manufacturer Pack Quantity: 20

You May Also Be Interested in

Broadcom Limited
High Performance CMOS 5 x 7 Alphanumeric Displays | LED DISPLAY 5X7 4CHAR 3.8MM ORN
Lowest to $91.3967
ECAD model for HCMS-2904
Broadcom Limited
Eight Character 5.0 mm (0.2 inch) Glass/Ceramic Intelligent 5 X 7 Alphanumeric Displays for Military Applications | DISPLAY 5X7 8DIGIT .2" 32DIP YLW
Need more? Email Us
ECAD model for HDSP-2131
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Need more? Email Us
ECAD model for ISD2010
OSRAM Opto Semiconductors Inc.
INTELLIGENT DISP 4CHAR 5X7 RED
Lowest to $25.1993
ECAD model for DLR1414
Broadcom Limited
LED DISPLAY 5X7 8CHAR .15" RED / Dot Matrix Display Module 5 x 7 Red Serial 1.40" L x 0.40" W x 0.20" H (35.56mm x 10.16mm x 5.08mm)
Need more? Email Us
ECAD model for HCMS-2915
OSRAM Opto Semiconductors Inc.
DISPLAY PROGRAMMABLE
Need more? Email Us
ECAD model for SIDV5545-20
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM GREEN / Dot Matrix Display Module 5 x 7 Green Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $136.3637
ECAD model for HCMS-2963
Broadcom Limited
LED DISPLAY 5X7 4CHAR 5MM ORN / Dot Matrix Display Module 5 x 7 Orange Serial 0.85" L x 0.45" W x 0.21" H (21.46mm x 11.43mm x 5.31mm)
Lowest to $82.1053
ECAD model for HCMS-2964
Fairchild/ON Semiconductor
1.2 INCH 30.5mm 5 X 7 DOT MATRIX STICK DISPLAY
Need more? Email Us
ECAD model for GMA8275C

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention