EN
  • EN
  • DE

BCM8426KRB

Part No BCM8426KRB
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Description 12-PORT 1/2/4G Fibre Channel Loop Circuit With Retiming/rep
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1173066-BCM8426KRB
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM8426KRB CAD Model

Description

The BCM8426KRB is a networking chip manufactured by Broadcom Limited. This integrated circuit is designed to facilitate high-speed data transmission in various communication systems. It typically serves as a key component in network interface cards (NICs), switches, and routers.

Applications

  • Gigabit Ethernet switches
  • Network Interface Cards (NICs)
  • Routers and Gateways
  • Storage Area Networks (SANs)
  • Industrial Ethernet applications

Features

  • Integrated 10/100/1000 Mbps Ethernet transceiver
  • Supports IEEE 802.3 standards for Ethernet communication
  • Advanced power management features for energy efficiency
  • Built-in diagnostic and test capabilities
  • Compact design for space-constrained applications

Benefits

  • Enables high-speed network connectivity for various devices
  • Reduces system power consumption, leading to lower operational costs
  • Simplifies system design with integrated functionality
  • Enhances network reliability through robust error handling
  • Facilitates easy integration into existing network infrastructure

Additional Details

The BCM8426KRB’s compliance with IEEE 802.3 standards ensures interoperability with a wide range of network devices. Its power management features, such as Energy-Efficient Ethernet (EEE), help to minimize energy consumption during periods of low network activity. The chip's diagnostic capabilities allow for easy troubleshooting and maintenance of network systems. Additionally, its compact form factor makes it suitable for use in small and portable devices.

The BCM8426KRB is commonly used in applications where reliable and efficient Gigabit Ethernet connectivity is required. Its integration simplifies the design process and reduces the overall cost of network devices.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess