EN
  • EN
  • DE

MAX5955BUEE

Part No MAX5955BUEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704842-MAX5955BUEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5955BUEE CAD Model

Description

Maxim Integrated MAX5955BUEE Power Over Ethernet Controller

The MAX5955BUEE is a state-of-the-art Power Over Ethernet (PoE) controller designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced controller is specifically tailored for power sourcing equipment (PSE), making it an ideal solution for applications such as network switches, routers, and midspan power injectors that require PoE capabilities.

Encased in a compact 16-pin TSSOP package, the MAX5955BUEE offers a high level of integration to ensure a minimal footprint on the PCB, while also simplifying the design process for engineers. The device is compliant with the IEEE 802.3af standard, which is the established specification for delivering up to 15.4W of power per port over Ethernet cables. This allows for the seamless powering of PoE-enabled devices such as IP cameras, VoIP phones, and wireless access points without the need for additional power supplies or electrical outlets.

One of the key features of the MAX5955BUEE is its ability to perform automatic detection and classification of connected PoE devices. This ensures that only compliant devices receive power, thereby protecting the system from potential damage caused by non-compliant devices. Additionally, the MAX5955BUEE integrates a range of protection features, including current limit, thermal shutdown, and fault protection, which contribute to the overall system reliability and robustness.

The controller is also designed with versatility in mind, providing support for both endspan and midspan PSE applications. This flexibility allows manufacturers to use the same component in a variety of products, reducing inventory complexity and costs. Furthermore, the MAX5955BUEE is equipped with an I²C-compatible serial interface, enabling system monitoring and control of the PoE functions, which enhances the manageability of the network infrastructure.

In summary, Maxim Integrated's MAX5955BUEE PoE controller is a highly integrated, efficient, and reliable solution for powering IEEE 802.3af-compliant devices over Ethernet infrastructure. Its combination of advanced features and protections makes it an excellent choice for designers looking to incorporate PoE functionality into their next-generation network equipment.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess