EN
  • EN
  • DE

BCM7411KPBG

Part No BCM7411KPBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017359-BCM7411KPBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7411KPBG CAD Model

Description

The BCM7411KPBG is a high-performance system-on-a-chip (SoC) designed by Broadcom primarily for advanced set-top box (STB) applications. It integrates a powerful processor, advanced video decoding capabilities, and a range of connectivity interfaces to deliver a rich multimedia experience.

Applications:

  • High-Definition Set-Top Boxes: Utilized in STBs to decode and display high-definition video content for cable, satellite, and IPTV services.
  • Personal Video Recorders (PVRs): Enables recording and playback of television programs with advanced PVR functionalities.
  • Media Players: Integrated into media player devices to support playback of various multimedia formats.

Features:

  • High-Performance Processor: Equipped with a powerful processing core, typically based on MIPS or ARM architecture, enabling smooth execution of applications and user interfaces.
  • Advanced Video Decoding: Supports decoding of a wide range of video formats, including H.264, MPEG-2, and VC-1, ensuring compatibility with various content sources.
  • 3D Graphics Acceleration: Includes a dedicated graphics processing unit (GPU) for rendering 3D graphics and user interfaces.
  • Connectivity Options: Offers a variety of connectivity options, including HDMI, USB, and Ethernet, for connecting to displays, storage devices, and networks.
  • Security Features: Incorporates hardware-based security features to protect against content piracy and ensure secure content delivery.

Benefits:

  • Superior Video Quality: Delivers high-quality video playback with support for high-definition and 3D content.
  • Advanced Features: Supports advanced features such as PVR, electronic program guides (EPGs), and interactive services.
  • Enhanced User Experience: Provides a smooth and responsive user experience with a powerful processor and 3D graphics acceleration.
  • Connectivity: Offers a wide range of connectivity options for connecting to various devices and networks.

Additional Details:

The BCM7411KPBG’s architecture is designed for low power consumption, making it suitable for energy-efficient set-top box designs. It typically supports various middleware and software platforms, allowing for customization and the addition of new features. The integrated security features ensure that content is protected against unauthorized access and distribution.

Given its function as an integrated component within a set-top box, the exact specifications, such as clock speed and memory size, vary depending on the manufacturer.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess