EN
  • EN
  • DE

BCM7362VVKFEBA1G

Part No BCM7362VVKFEBA1G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006063-BCM7362VVKFEBA1G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7362VVKFEBA1G CAD Model

Description

The BCM7362VVKFEBA1G is a system-on-a-chip (SoC) designed by Broadcom Limited, primarily intended for use in set-top boxes (STBs). This integrated circuit provides the necessary processing power and multimedia capabilities to decode and display high-definition video content. It’s a key component in modern digital entertainment devices.

Applications:

  • High-Definition Set-Top Boxes (HD STBs)
  • Digital Video Recorders (DVRs)
  • IPTV (Internet Protocol Television) Clients
  • Hybrid STBs (Cable, Satellite, Terrestrial)
  • Multimedia Players

Features:

  • High-performance processor core: Enables smooth and responsive user interface and application performance.
  • Advanced video decoding: Supports a variety of video codecs including H.264, MPEG-2, and VC-1 for high-quality video playback.
  • Integrated graphics processing unit (GPU): Provides graphics acceleration for enhanced user interfaces and gaming.
  • Comprehensive connectivity: Offers a range of connectivity options such as Ethernet, USB, and HDMI for seamless integration with other devices.
  • Hardware security: Incorporates hardware-based security features to protect content and prevent unauthorized access.
  • Low power consumption: Designed for energy efficiency, reducing power consumption and heat generation.

Benefits:

  • Improved user experience: Provides a smooth and responsive user interface, enhancing the overall user experience.
  • High-quality video playback: Ensures compatibility with various video formats and delivers high-quality video playback.
  • Enhanced graphics performance: Offers smooth and responsive graphics for user interfaces and gaming applications.
  • Seamless connectivity: Enables easy connection to other devices and networks.
  • Content protection: Safeguards content from unauthorized access and piracy.
  • Energy efficiency: Reduces operating costs and minimizes environmental impact.

Additional Details:

The BCM7362VVKFEBA1G is manufactured using advanced CMOS process technology for optimal performance and power efficiency. It also supports various conditional access systems (CAS) and digital rights management (DRM) technologies to meet the requirements of content providers. Exact CPU clock speed, memory interface details, and specific video resolutions supported will depend on the STB manufacturer's specific implementation.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $83.3333 $249.9999
4+ $80.5556 $322.2224
5+ $72.2223 $361.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,877 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess