EN
  • EN
  • DE

BCM5700C2KPB

Part No BCM5700C2KPB
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Description BCM5700C2KPB Broadcom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 986503-BCM5700C2KPB
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM5700C2KPB CAD Model

Description

The BCM5700C2KPB, manufactured by Broadcom Limited, is a Gigabit Ethernet controller primarily designed for server and workstation applications. It provides a single-chip solution for high-speed network connectivity.

Applications

  • Server Network Interface Cards (NICs)
  • Workstation Network Interface Cards (NICs)
  • Embedded systems requiring Gigabit Ethernet connectivity
  • Motherboard integrated Ethernet ports for servers and workstations
  • Storage area networks (SANs)

Features

  • Gigabit Ethernet Support: Supports 10/100/1000BASE-T Ethernet standards.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus.
  • TCP Offload Engine (TOE): Offloads TCP processing from the host CPU, improving performance.
  • Checksum Offload: Offloads checksum calculation from the host CPU.
  • Interrupt Coalescing: Reduces the number of interrupts generated by the network controller.
  • Wake-on-LAN (WoL) Support: Enables remote power-on of the system over the network.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer.
  • Reduced CPU Utilization: TCP Offload Engine and checksum offload reduce the load on the host CPU.
  • Improved System Performance: Interrupt coalescing minimizes interrupt overhead.
  • Remote Management: Wake-on-LAN support enables remote power management.
  • Simplified System Design: Single-chip solution simplifies system integration.

Additional Details

The BCM5700C2KPB typically operates on a 3.3V power supply. It includes advanced features such as VLAN tagging and quality of service (QoS) support. The device is often used in applications where high bandwidth and low latency are critical, such as in data centers and enterprise networks. It is designed to comply with industry standards for interoperability with other network devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess