EN
  • EN
  • DE

BCM56338B1IFSBG

Part No BCM56338B1IFSBG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description 8-Port Multilayer Ethernet Switch 76Gbps FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048632-BCM56338B1IFSBG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56338B1IFSBG CAD Model

Description

The BCM56338B1IFSBG is a highly integrated Ethernet switch from Broadcom Limited, designed for high-density, cost-effective networking solutions. This device is engineered to meet the demands of modern data centers and enterprise networks, offering advanced features and robust performance.

Applications:

  • Top-of-Rack (ToR) switches in data centers
  • Aggregation switches in enterprise networks
  • Small to medium-sized business (SMB) switches
  • Service provider access switches
  • Industrial Ethernet applications

Features:

  • High-density port configuration with multiple Gigabit Ethernet ports
  • Integrated CPU for network management and control
  • Advanced Quality of Service (QoS) features for traffic prioritization
  • Virtual LAN (VLAN) support for network segmentation
  • Link Aggregation Control Protocol (LACP) for increased bandwidth and redundancy
  • Energy Efficient Ethernet (EEE) support for reduced power consumption

Benefits:

  • Increased network capacity and throughput
  • Improved network performance for latency-sensitive applications
  • Enhanced network security through VLAN segmentation
  • Reduced operating costs with energy-efficient design
  • Simplified network management with integrated CPU
  • Increased network reliability with LACP support

Technical Specifications:

The BCM56338B1IFSBG supports a wide range of networking protocols, including IPv4 and IPv6. It features a robust switching engine with advanced packet processing capabilities. The device is designed to operate in harsh environments, with extended temperature range options available. It integrates seamlessly with other networking components, providing a complete switching solution. Power consumption is optimized for energy-efficient operation. The switch also offers comprehensive monitoring and diagnostic capabilities to facilitate network troubleshooting and maintenance. The integrated CPU enables advanced features such as remote management, SNMP support, and web-based configuration.

You May Also Be Interested in

Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48QFN / 1/1 Transceiver Full Ethernet 48-QFN (7x7)
Lowest to $16.5896
Intel
Need more? Email Us
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Intel
Need more? Email Us
Intel
Ethernet CTLR Single Chip 100Mbps/1000Mbps/10000Mbps 576-Pin FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4219 $162.4219
2+ $157.0084 $314.0168
3+ $140.7656 $422.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess