Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267833-TL052MD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL052MD CAD Model

Description

Product Overview: TL052MD from Texas Instruments

The TL052MD from Texas Instruments is a high-performance, dual operational amplifier that stands out for its impressive features and specifications designed to cater to a wide range of applications. This integrated circuit is part of the TL05x series of JFET-input operational amplifiers, which are well-known for their low input bias and offset currents, as well as a high slew rate.

Key Features

  • JFET-Input: The TL052MD incorporates JFET technology, which ensures low input bias and offset currents, making it suitable for high-impedance sensor amplification and precise data acquisition.
  • High Slew Rate: With a high slew rate of typically 13 V/µs, this op-amp is capable of handling rapid changes in the input signal, which is essential for high-speed amplifiers and fast signal processing tasks.
  • Low Noise: The device exhibits low noise performance, which is critical for audio applications and other sensitive electronic circuits where noise can significantly impact the quality and integrity of the signal.
  • Wide Supply Range: The TL052MD operates over a wide supply range, making it versatile for single or dual supply operations. It can function effectively in systems that require a broad power supply range.
  • Output Short-Circuit Protection: Texas Instruments has designed the TL052MD with an output short-circuit protection mechanism, which adds to the robustness and reliability of the device by safeguarding it against potential damage from output short circuits.

Applications

The TL052MD is well-suited for a variety of applications, including high-fidelity audio processing, active filters, fast operational amplifiers, sample and hold circuits, and many other situations where precision and speed are crucial. Its combination of low noise and high slew rate makes it an excellent choice for professional audio equipment, instrumentation, and control systems.

Conclusion

In conclusion, the TL052MD from Texas Instruments is a reliable and versatile operational amplifier that delivers high performance with its JFET-input, low noise, and high slew rate characteristics. It is a solid choice for engineers and designers looking for an op-amp that can provide precision and speed in a wide range of electronic applications.

You May Also Be Interested in

Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention