EN
  • EN
  • DE

PTD903-2015P-A203

Part No PTD903-2015P-A203
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors
Description POT 20K OHM 1/40W CARBON LOG / 20k Ohm 3 Gang Logarithmic Panel Mount Potentiometer None 1.0 Kierros Carbon 0.025W, 1/40W PC Pins, Board Locks
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Bourns Inc.
Series Pro Audio PTD90
Package Tray
Resistance (Ohms) 20k
Tolerance ±20%
Power (Watts) 0.025W, 1/40W
Built in Switch None
Number of Turns 1
Taper Logarithmic
Number of Gangs 3
Adjustment Type Side Adjustment
Rotation 300°
Resistive Material Carbon
Termination Style PC Pins, Board Locks
Actuator Type Round
Actuator Length 0.591" (15.00mm)
Actuator Diameter 0.236" (6.00mm)
Bushing Thread M7 x 0.75
Mounting Type Panel Mount
Size - Body Rectangular - 0.445" x 0.374" Face (11.30mm x 9.50mm)
Base Product Number PTD903
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Standard Package 126
Win Source Part Number 963020-PTD903-2015P-A203
Ultra Librarian 3D Model Ultra Librarian PTD903-2015P-A203 CAD Model

Description

The PTD903-2015P-A203 is a 20k Ohm, 1/40W carbon logarithmic panel mount potentiometer from Bourns Inc. It is a high-quality, reliable potentiometer that is ideal for a variety of applications, including audio equipment, industrial controls, and medical devices.

The PTD903-2015P-A203 features a logarithmic taper, which means that the resistance changes logarithmically with respect to the shaft rotation angle. This makes it ideal for applications where precise control is required, such as audio volume controls and industrial process controllers.

The PTD903-2015P-A203 also features a panel mount design, which makes it easy to install in enclosures and control panels. It has a round actuator and PC pins with board locks.

Here are some of the key features and benefits of the PTD903-2015P-A203:

  • 20k Ohm resistance
  • 1/40W power rating
  • Carbon resistive material
  • Logarithmic taper
  • Panel mount design
  • Round actuator
  • PC pins with board locks
  • High quality and reliability

The PTD903-2015P-A203 is a versatile potentiometer that can be used in a wide variety of applications. Here are a few examples:

  • Audio equipment: volume controls, tone controls, balance controls, etc.
  • Industrial controls: process controllers, motor controllers, machine tool controls, etc.
  • Medical devices: patient monitors, infusion pumps, ventilators, etc.
  • Test and measurement equipment: power supplies, signal generators, oscilloscopes, etc.
  • Robotics and automation: servo motor controllers, stepper motor controllers, robotic arm controllers, etc.

The PTD903-2015P-A203 is a high-quality, reliable potentiometer that is ideal for a variety of applications. It is easy to install and use, and it offers precise control over resistance.

You May Also Be Interested in

ALPS Electric
Rotary Position Sensor 5V 1MCycles 3-Pin Tray
Lowest to $1.6320
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $19.8586
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess