EN
  • EN
  • DE

MT46V16M16CV-6 IT:K

Part No MT46V16M16CV-6 IT:K
Manufacturer Micron Technology Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831887-MT46V16M16CV-6 IT:K
Ultra Librarian 3D Model Ultra Librarian MT46V16M16CV-6 IT:K CAD Model

Description

The MT46V16M16CV-6 IT:K is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. This memory module provides high-speed data access and storage, suitable for a variety of applications requiring efficient memory performance. It's a crucial element in systems needing substantial memory bandwidth.

Applications

  • Desktop and Laptop Computers: As main system memory for running operating systems and applications.
  • Graphics Cards: For storing textures and frame buffers in graphics processing units (GPUs).
  • Networking Devices: In routers, switches, and other network infrastructure for handling data packets and routing tables.
  • Embedded Systems: In devices like industrial controllers, consumer electronics, and automotive systems.
  • Gaming Consoles: To provide fast and efficient memory access for game data and rendering.

Features

  • 16 Meg x 16 Configuration: Organized as 16 million words by 16 bits.
  • DDR Technology: Offers higher bandwidth compared to standard SDRAM by transferring data on both the rising and falling edges of the clock signal.
  • Data Rate: -6 signifies a specific data transfer rate; check the datasheet for the exact speed. This usually corresponds to a speed around 166MHz clock for 333MHz data rate.
  • Industrial Temperature Range (IT): Designed to operate reliably in a wider temperature range than standard commercial-grade memory.
  • Low Power Consumption: Designed to operate at a lower voltage, which reduces power consumption.
  • Differential Clock Inputs: Provides better noise immunity and timing accuracy.
  • On-Chip DLL (Delay-Locked Loop): Ensures precise timing and synchronization of data transfers.
  • Lead-Free Construction: Compliant with RoHS (Restriction of Hazardous Substances) directives.

Benefits

  • Increased System Performance: The high data transfer rates of DDR SDRAM improve overall system performance.
  • Enhanced Reliability in Harsh Environments: The industrial temperature range ensures reliable operation in extreme temperatures.
  • Reduced Power Consumption: Lower voltage operation leads to reduced power consumption.
  • High Capacity: 16 Meg x 16 configuration provides ample memory capacity for many applications.
  • Improved Thermal Management: Lower power consumption results in less heat generation, which simplifies thermal management.

Additional Details

The MT46V16M16CV-6 IT:K operates within a specific voltage range (typically 2.5V). It supports various DDR SDRAM features, including burst lengths of 2, 4, and 8. The specific timing parameters (CAS latency, RAS-to-CAS delay, etc.) are critical for proper operation and should be configured according to the manufacturer's specifications. Refer to the official Micron datasheet for detailed electrical characteristics, timing diagrams, and package information.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9791 $50.6447
41+ $2.4445 $100.2245
64+ $2.3681 $151.5584
88+ $2.2917 $201.6696
113+ $2.2153 $250.3289
152+ $1.9861 $301.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess