EN
  • EN
  • DE

026TB32R502B1A1

Part No 026TB32R502B1A1
Manufacturer CTS Electrocomponents
Catalog Potentiometers, Variable Resistors
Description POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr CTS Electrocomponents
Series 026
Package Bulk
Resistance (Ohms) 5k
Tolerance ±20%
Power (Watts) 5W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Rotation 300°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 1.000" (25.40mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 0.937" Dia (23.80mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.31.0000
Other Names 026TB32R5O2B1A1,CT2158,026T332R502B1A4
Standard Package 1
Win Source Part Number 1087241-026TB32R502B1A1
Ultra Librarian 3D Model Ultra Librarian 026TB32R502B1A1 CAD Model

Description

The Win Source Part Number 1087241-026TB32R502B1A1 is a 5W rotary potentiometer with a 5k resistance (ohms).

  • Termination Style: Solder lug
  • Package: Bulk
  • Tolerance: ±20%
  • Taper: Linear
  • Actuator Type: Round
  • Actuator Length: 1.000" (25.40mm)
  • Bushing Thread: 3/8-32
  • Rotation: 300°
  • Actuator Diameter: 0.250" (6.35mm)
  • HTSUS: 8533.31.0000
  • Alternative Parts: P230-1FC25BR5K, P160KNP-0FC25B5K, PDB181-E420K-502B, PDA17-SS20-502BK, P231-EC35BR5K, and PCW1J-C24-CAD502L

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Lowest to $3.2727
Murata Electronics North America
Trimmer Potentiometers 6.8Kohms Open 3mm Carbon
Need more? Email Us
CTS Electrocomponents
POT 5K OHM 5W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 5W Solder Lug
Need more? Email Us
Ohmite
POT 750 OHM 25W WIREWOUND LINEAR / 750 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 25W Solder Lug
Need more? Email Us
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100 OHM 0.25W J LEAD TOP
Lowest to $8.1818
Vishay
POT 10K OHM 1/10W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Conductive Plastic 0.1W, 1/10W PC Pins
Need more? Email Us
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Lowest to $12.5454

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess