EN
  • EN
  • DE

NTR04D2003CTRF

Part No NTR04D2003CTRF
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832950-NTR04D2003CTRF
Ultra Librarian 3D Model Ultra Librarian NTR04D2003CTRF CAD Model

Description

The NTR04D2003CTRF is a thick film chip resistor array manufactured by Bourns. This resistor array consists of multiple resistors in a single package, designed to save space and reduce component count on printed circuit boards. It is commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits, protecting sensitive components from damage.
  • Voltage Division: Employed as voltage dividers to create specific voltage levels for signal conditioning and biasing.
  • Pull-Up Resistors: Used as pull-up resistors in digital circuits to ensure a defined logic high state.
  • Pull-Down Resistors: Used as pull-down resistors in digital circuits to ensure a defined logic low state.
  • LED Current Limiting: Used to limit the current flowing through LEDs, ensuring proper brightness and lifespan.

Features:

  • Thick Film Technology: Utilizes thick film technology for stable and reliable performance.
  • Multiple Resistors in One Package: Consists of multiple resistors in a single package, saving space and reducing component count.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Compact Size: Offers a small footprint for high-density PCB layouts.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Stable Resistance Values: Provides stable resistance values over a wide temperature range.

Benefits:

  • Space Saving: Reduces the number of components required on the PCB, saving space and simplifying assembly.
  • Easy Assembly: Surface mount design allows for easy and efficient assembly using automated equipment.
  • Improved Reliability: Reduces the number of solder joints, improving the overall reliability of the circuit.
  • Versatile Application: Suitable for a wide range of applications, from current limiting to voltage division.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing multiple resistors in a single package.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The NTR04D2003CTRF typically consists of 4 resistors with a resistance value of 200kΩ each. The power rating per resistor is typically 0.063W. The tolerance on the resistance is typically ±5%. It operates within a temperature range of -55°C to +125°C. The package is a surface mount package, with specific dimensions available in the Bourns datasheet.

You May Also Be Interested in

REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess