Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Memory Interface Microwire
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46CT-I/MS-NDR
Standard Package 2,500
Win Source Part Number 1320859-93AA46CT-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA46CT-I/MS CAD Model

Description

Product Overview: 93AA46CT-I/MS from Microchip Technology

The 93AA46CT-I/MS is a high-quality serial EEPROM device from the renowned manufacturer, Microchip Technology. This product is part of Microchip's extensive range of memory devices, offering reliable storage solutions for a wide variety of applications. Designed with precision and durability in mind, the 93AA46CT-I/MS provides a stable and efficient platform for data storage and retrieval.

Key Features

  • Memory Size: The device boasts a 1 Kbit (128 x 8 or 64 x 16) memory size, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface Type: It utilizes a user-friendly serial interface, ensuring easy integration into most microcontroller-based systems.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C guarantees reliable performance under extreme conditions.
  • Packaging: The device comes in a compact 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated assembly processes.
  • Write Cycles: With over 1 million write cycles, the 93AA46CT-I/MS ensures longevity and data integrity for applications that require frequent updates to stored data.
  • Data Retention: It offers a data retention period of over 200 years, providing a long-term solution for data storage without the need for periodic refreshment.

Applications

The 93AA46CT-I/MS is a versatile memory component that can be used in a variety of electronic applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Networking equipment

With its robust design and proven reliability, the 93AA46CT-I/MS from Microchip Technology is an excellent choice for designers and engineers looking for a dependable EEPROM solution. Its compatibility with serial communication protocols ensures easy implementation into existing designs, providing an efficient path to enhance the functionality of various electronic products.

For more detailed specifications and application support, visit the Microchip Technology website or contact their customer service for technical assistance.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#S0
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention