EN
  • EN
  • DE

24AA00-I/P

Part No 24AA00-I/P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 128B I2C 400KHZ 8DIP / EEPROM Memory IC 128b (16 x 8) I²C 400 kHz 3500 ns 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 4ms
Access Time 3500 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 24AA00
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24AA00-I/PR,24AA00-I/PR-ND,24AA00-I/P-NDR
Standard Package 60
Win Source Part Number 1323484-24AA00-I/P
Ultra Librarian 3D Model Ultra Librarian 24AA00-I/P CAD Model

Description

The Microchip Technology 24AA00-I/P is a high-performance, 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide efficient data storage solutions for a wide range of applications. This EEPROM device utilizes the I²C (Inter-Integrated Circuit) bus protocol, ensuring seamless integration with most microcontroller-based systems.

Key Features

  • Memory Size: 2 Kbits (256 x 8 bits), providing sufficient storage for configuration parameters, serial numbers, and calibration data.
  • Operating Voltage: The device supports a wide voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard applications.
  • Communication Interface: I²C serial interface support, which is widely used and allows for simple integration with a variety of microcontrollers and processors.
  • Package: The 24AA00-I/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is ideal for breadboard prototyping and through-hole PCB designs.
  • Write Cycle Time: Fast write cycle times of 5 ms max, enabling quick data storage and updates.
  • Endurance: High reliability with a write endurance of 1 million write cycles and a data retention period of over 200 years.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Low-power Consumption: Designed for power-sensitive applications with its low-power standby and active modes.

Applications

The 24AA00-I/P EEPROM by Microchip Technology is an ideal choice for a variety of applications that require reliable and persistent data storage. It is commonly used in:

  • Smart cards and identification systems
  • Industrial and automotive control systems
  • Medical devices and healthcare equipment
  • Consumer electronics
  • Telecommunication infrastructure
  • Internet of Things (IoT) devices

With its robust design, ease of use, and compatibility with a wide range of devices, the 24AA00-I/P EEPROM is a go-to solution for designers and engineers looking to enhance their systems with a reliable memory component.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess