EN
  • EN
  • DE

CM322522-2R2M1

Part No CM322522-2R2M1
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052515-CM322522-2R2M1
Categories OEM Parts(C-E)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM322522-2R2M1 CAD Model

Description

The CM322522-2R2M1 is a high-frequency inductor manufactured by Bourns Inc. It's designed for use in a variety of electronic circuits where inductance is required for filtering, tuning, or energy storage.

Applications

  • Mobile phones: Used in RF circuits for impedance matching and filtering.
  • Wireless communication devices: Found in circuits for Bluetooth, Wi-Fi, and other wireless technologies.
  • RF transceivers: Utilized in radio frequency transmission and receiving modules.
  • Power amplifiers: Employed in the output stages of amplifiers to provide impedance matching.
  • Filters: Used as part of LC filters to attenuate unwanted frequencies.

Features

  • Compact Size: Designed in a small surface-mount package for high-density circuit boards.
  • High Q-factor: Offers a high Q-factor, which translates to lower losses and better performance in resonant circuits.
  • Shielded Construction: Shielded to minimize electromagnetic interference (EMI).
  • High Self-Resonant Frequency (SRF): Provides a high SRF, which is crucial for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.

Benefits

  • Improved Signal Integrity: The high Q-factor and shielded construction help to maintain signal integrity by reducing signal loss and interference.
  • Miniaturization: The small size allows for denser circuit designs, saving board space and reducing the overall size of the electronic device.
  • Reliable Performance: The robust construction and high-quality materials ensure reliable performance over a wide range of operating conditions.
  • Reduced EMI: The shielding minimizes electromagnetic interference, improving the overall performance of the electronic system.
  • Ease of Assembly: The SMT design simplifies the assembly process, reducing manufacturing costs.

Additional Details

The CM322522-2R2M1 has an inductance value of 2.2 μH. The CM322522 series inductors are constructed with a ceramic core and wire-wound construction. They are designed to withstand reflow soldering processes. It's important to consult the datasheet for specific electrical characteristics, such as the DC resistance (DCR), rated current, and operating temperature range. These parameters are critical for selecting the right inductor for a given application. This component is commonly used in impedance matching, RF filtering, and general-purpose inductive applications where high performance and small size are critical.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess