EN
  • EN
  • DE

MF-NSML300-2

Part No MF-NSML300-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 6V 3A 1206 / Polymeric PTC Resettable Fuse 6V 3 A Ih Surface Mount 1206 (3216 Metric), Concave
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Manufacturer Bourns Inc.
Packaging Reel - TR
Product Status Obsolete
Type Polymeric
Voltage - Max 6V
Current - Max 50 A
Current - Hold (Ih) (Max) 3 A
Current - Trip (It) 6 A
Time to Trip 4 s
Resistance - Initial (Ri) (Min) 2.5 mOhms
Resistance - Post Trip (R1) (Max) 20 mOhms
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 1206 (3216 Metric), Concave
Size / Dimension 0.128" L x 0.063" W (3.25mm x 1.60mm)
Thickness (Max) 0.024" (0.60mm)
Approval Agency cURus, TUV
Base Product Number MF-NSML
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number MF-NSML300-2CT,MF-NSML300-2DKR,MF-NSML300-2-ND,MF-NSML300-2TR
Standard Package 5,000
Win Source Part Number 1334899-MF-NSML300-2
Ultra Librarian 3D Model Ultra Librarian MF-NSML300-2 CAD Model

Description

The Bourns Inc. MF-NSML300-2 is a polymeric PTC resettable fuse with a maximum voltage of 6V and a maximum current of 50 A.

  • Voltage - Max: 6V
  • Current - Max: 50 A
  • Current - Hold (Ih) (Max): 3 A
  • Current - Trip (It): 6 A
  • Time to Trip: 4 s
  • Resistance - Initial (Ri) (Min): 2.5 mOhms
  • Resistance - Post Trip (R1) (Max): 20 mOhms
  • Case / Package: 1206 (3216 Metric), Concave
  • Packaging: Reel
  • Units per Reel: 5000
  • Product Status: Obsolete
  • RoHS3 Compliant: Yes
  • REACH: Unaffected

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1732 $50.2280
705+ $0.1422 $100.2510
1,090+ $0.1377 $150.0930
1,505+ $0.1333 $200.6165
1,945+ $0.1288 $250.5160
2,600+ $0.1155 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess