EN
  • EN
  • DE

SFC37T30-10K391E-F

Part No SFC37T30-10K391E-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Capacitor Networks, Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr Cornell Dubilier Electronics (CDE)
Series SF, Dual Motor Start
Package Bulk
Capacitance 10µF, 30µF
Tolerance ±10%
Voltage - Rated 370 V
Dielectric Material Polypropylene (PP) Film, Metallized
Number of Capacitors 2
Circuit Type Bussed
Mounting Type Chassis Mount, Requires Holder/Bracket
Package / Case Radial, Can
Dimension 2.620" Dia (66.55mm)
Height - Seated (Max) 4.030" (102.36mm)
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 1307252-SFC37T30-10K391E-F
Ultra Librarian 3D Model Ultra Librarian SFC37T30-10K391E-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) SF Dual Motor Start Capacitor Network is a bussed circuit type capacitor array. Cornell Dubilier Electronics (CDE)

  • Holder/Bracket Requirement: Required
  • Mounting Type: Chassis Mounting
  • Package: radial can
  • Diameter: 2.620 inches (66.55mm)
  • Seated Height: 4.030 inches (102.36mm)
  • Capacitance: 10μF and 30μF
  • Tolerance: ±10%
  • Rated Voltage: 370V
  • Dielectric Material: Polypropylene (PP) Film, Metallized
  • Number of Capacitors: Two
  • Application: Capacitor Networks and Arrays
  • Series: SF series

You May Also Be Interested in

Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Panasonic
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess