EN
  • EN
  • DE

A-0701-HT-H

Part No A-0701-HT-H
Manufacturer Schurter Inc.
Catalog Nuts
Description HEX NUT 3/8\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Hex
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1535564-A-0701-HT-H
Ultra Librarian 3D Model Ultra Librarian A-0701-HT-H CAD Model

Description

N

You May Also Be Interested in

Weidmuller
LOCK NUT 0.945" BRASS M20
Need more? Email Us
Essentra Components
HEX NUT 5.50MM NYLON M3
Need more? Email Us
Apem Inc.
8MM HEX NUT
Need more? Email Us
Switchcraft Inc.
KNURLED NUT 5/8\
Need more? Email Us
Essentra Components
THUMB NUT 13.72MM NYLON 1/4\
Need more? Email Us
Essentra Components
HEX NUT 8.00MM NYLON M5
Need more? Email Us
11
Crouse-Hinds
LOCKNUT, 1/2\
Need more? Email Us
Essentra Components
THUMB NUT 10.80MM NYLON M4
Need more? Email Us
Phoenix Contact
HEX NUT BRASS M16 x 1.5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess