EN
  • EN
  • DE

51CAD-E28-A10L

Part No 51CAD-E28-A10L
Manufacturer Bourns Inc.
Catalog Rotary Potentiometers, Rheostats
Description POT 1K OHM 1W CERMET LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance (Ohms) 1k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1.0
Features Sealed
Taper Linear
Number of Gangs 1
Adjustment Type Side Adjustment
Temperature Coefficient ±150ppm/°C
Rotation 290°
Resistive Material Cermet
Termination Style PC Pins
Actuator Type Slotted
Actuator Length 0.875" (22.23mm)
Actuator Diameter 0.125" (3.18mm)
Bushing Thread 1/4-32
Mounting Type Panel Mount;5;9;7;10;8;3;4;2;3;1;602001;1528;4809;1993;118;2649;602346;119;2456;1948;5730;5256;4434;4166;131;480;5942;478;18;5268;563;273;10;277;98;2223;4008;1724;3473;1568;994;223;1712;41;2177;5914;987;716;693;818;0;675;97034;74971;76642;131061;131063;1014;77549;77550;131066;74972;25494;74973;16522;3858;14274;14275;74974;3594;8411;7776;25495;77551;77552;131064;25496;88127;131062;77548;131220;7461;9890;25497;47296;16555;33537;672;14436;32036;14819;937;1369;76641;6196;32216;953;954;952;25498;931;11171;65587;61703;2086;27278;36321;856;928;138882;27279;27280;27281;12737;9105;6346;930;14292;100840;12975;5846;955;46735;27282;919;20438;920;6574;1022;93419;11300;65952;1018;2797;17489;230;34585;43888;921;25342;13383;25499;3771;65588;16639;19097;19098;7493;7494;958;14782;14297;14793;54153;65589;1115;987;58468;1019;11301;65953;985;16681;76640;14797;138881;65590;65591;65592;35859;25818;11299;65593;65594;14393;19099;27512;27511;1662;14821;27510;34959;27509;36846;932;34960;65595;36847;8445;65596;65597;25819;35282;950;951;65598;36322;36323;131065;922;26337;35283;1011;16430;4199;13976;27508;13982;4551;933;6360;1661;1012;1013;3753;64828;36862;1462;11302;47298;47299;76644;76643;14315;8467;5420;1054;1435;40975;76646;76645;40976;40977;25500;25117;1401;58;46928;9066;98541;980;1029;1618;22973;33092;33093;33094;103684;117444;117445;2204;940;1049;138883;119862;27283;20043;27284;46562;27285;27288;27286;1046;5175;60154;52336;60155;48466;60156;55413;55414;1292;1016;1017;27287;1033;25501;119952;119955;119954;119953;56;48467;13109;25502;7366;55415;48468;119874;96372;130323;130324;96373;105125;119873;118671;721;54;28090;25820;25821;10735;67569;25822;29576;123773;92133;105128;105127;29577;121638;25823;30598;32689;25824;3336;25825;81730;81732;81733;121846;33693;25826;25827;25828;25829;65599;25830;65600;25831;25832;65601;105126;3338;105124;5290;65797;35323;25503;90566;36849;36863;128722;138269;62872;3337;105123;100682;123947;47020;47015;47016;46929;46930;42675;35012;36850;36851;37015;35011;37016;45859;35009;36853;35010;36854;28401;35002;36856;36857;36859;43970;35003;35004;51720;90270;90619;90369;114686;105129;108308;65800;96875;128693;129341;129340;115322;123471;123472;28945;6322;128723;36861;1056;11303;11304;120303;114440;114443;114441;120305;114442;120304;120302;120300;120306;120301;120859;29568;29566;97035;29569;89192;29567;138880;138866;138870;138867;138871;138869;138868;138874;138872;138873;138875;138878;138879;138877;138876;46736;128731;946;25504;98547;260;119870;118673;119872;119875;1015;34687;119871;65798;65799;25505;1284;1288;114768;102269;62;61;3;792;804;1;17;6;0;2;4;1;25169;26972;39665;43221;53242;121326;125536;130393;133739;169295;173240;203167;206974;209439;229001;249730;254150;270062;281410;63986;80383;81896;88044;97513;103710;137796;146545;155383;188899;192043;211651;223476;235406;264614;276932;285500;303329;67274;85295;99417;111297;139540;145677;147533;148372;156540;162131;166558;181662;187785;189463;189945;192704;212835;223807;236256;830199;255569;264850;272769;277244;286011;299002;120235;120269;48500;47354;55218;57519;58687;61006;168079;126782;126166;131721;134657;202028;176180;208323;210140;248500;232932;270587;294205;73403;73443;82164;103055;119506;142942;149125;158672;184000;194510;214721;222032;224456;238015;265315;277967;68696;85624;100267;140323;147759;148494;156878;182208;192939;223874;236685;244358;277406;120395;55277;168185;126808;131756;202083;176195;210151;248579;73556;1;816;976;1684;2106;2503;1340;1539;1900;2206;1;5105;5685;5503;6357;6884;7524;8085;9046;708232;14064;11096;10879;11487;123
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1533942-51CAD-E28-A10L
Ultra Librarian 3D Model Ultra Librarian 51CAD-E28-A10L CAD Model

Description

N

You May Also Be Interested in

Precision Electronics Corporation
POT 1K OHM 2W CARBON LINEAR / Res Carbon Film POT 1K Ohm 10% 2W 1(Elec)/1(Mech)Turns 6.32mm (35.84 X 28.45 X 38.04mm) Solder Lug Panel Mount
Need more? Email Us
Bourns Inc.
POT 5K OHM 2W WIREWOUND LINEAR
Lowest to $10.4742
Vishay
POT 1K OHM 1/10W PLASTIC LINEAR
Lowest to $26.2841
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 10K OHM 1/2W PLASTIC LINEAR
Lowest to $18.8628
CTS Electrocomponents
POT 1K OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $62.2351
Bourns Inc.
POT 100 OHM 2W WIREWOUND LINEAR
Lowest to $10.1645
Bourns Inc.
Panel Control w/Push-Pull Switch | POT 5K OHM 1/2W PLASTIC LINEAR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess