The 3296P-1-501GLF is a 3/8" square multi-turn trimming potentiometer manufactured by Bourns Inc. It is designed for precision adjustment of circuits. The potentiometer features a cermet element, which offers excellent stability and reliability. It's commonly used for calibration and fine-tuning in a wide range of electronic equipment.
Applications:
- Calibration of electronic instruments
- Adjustment of voltage levels in power supplies
- Setting frequencies in oscillators
- Fine-tuning of audio equipment
- Control of sensor outputs
Features:
- 3/8" Square Size
- Multi-turn Adjustment
- Cermet Element
- Sealed Construction
- Through-hole Mounting
Benefits:
- Precise adjustment due to multi-turn design.
- Stable and reliable performance provided by the cermet element.
- Protection against dust and contaminants due to sealed construction.
- Easy to integrate into circuits using through-hole mounting.
- Long operational life, ensuring consistent performance over time.
Specifications:
The 3296P-1-501GLF has a resistance value of 500 ohms (501). It features a power rating of 0.5W at 70°C and a temperature coefficient of ±100 ppm/°C. The operating temperature range is typically -55°C to +125°C. The mechanical rotation is 25 turns nominal. The datasheet contains comprehensive electrical, mechanical, and environmental specifications.