EN
  • EN
  • DE

3224J-100K

Part No 3224J-100K
Manufacturer Bourns Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SMD
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 717224-3224J-100K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3224J-100K CAD Model

Description

The 3224J-100K is a SMD (Surface Mount Device) trimming potentiometer manufactured by Bourns Inc. It is designed for precise circuit adjustments where space is limited. This potentiometer is commonly used in various electronic applications for calibration, fine-tuning, and setting specific resistance values.

Applications

  • Calibration Circuits: Used for calibrating sensors, instruments, and other electronic devices.
  • Fine-Tuning Applications: Employed for fine-tuning the performance of circuits, such as adjusting gain or frequency.
  • Voltage Adjustment: Used to adjust voltage levels in power supplies and other circuits.
  • Current Limiting: Employed to set current limits in various applications.
  • LCD Brightness Control: Used in LCD screen brightness control circuits.

Features

  • SMD Package: Surface Mount Device suitable for automated assembly.
  • 100K Ohm Resistance: The potentiometer has a nominal resistance of 100 kilohms.
  • Compact Size: Small footprint for space-constrained applications.
  • Sealed Construction: Protects against dust and moisture.
  • High Stability: Provides stable resistance values over temperature and time.

Benefits

  • Precise Adjustment: Allows for accurate and repeatable adjustments.
  • Easy Integration: SMD package simplifies circuit board assembly.
  • Space Saving: Compact size enables use in small electronic devices.
  • Reliable Performance: Bourns is known for producing high-quality and reliable components.
  • Environmental Protection: Sealed construction ensures long-term reliability in various environments.

Additional Details

The 3224J-100K has a resistance tolerance of ±25%. The power rating is typically around 0.25W. The operating temperature range is typically from -55°C to +125°C. Its small size and sealed construction make it a reliable choice for various circuit adjustment applications. It is a single-turn potentiometer. The adjustment is typically done using a small screwdriver. The part is RoHS compliant indicating restriction of hazardous substances.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess