EN
  • EN
  • DE

3006P-DM3-202

Part No 3006P-DM3-202
Manufacturer Bourns Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997527-3006P-DM3-202
Categories OEM Parts(0-9)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3006P-DM3-202 CAD Model

Description

The 3006P-DM3-202 is a 3/8" rectangular trimming potentiometer manufactured by Bourns, Inc. This is a precision potentiometer used for fine-tuning and calibration in electronic circuits. The 202 designation indicates a resistance value of 2k ohms.

Applications

  • Calibration of electronic instruments
  • Adjusting gain in amplifier circuits
  • Setting voltage levels in power supplies
  • Tuning frequency in oscillators
  • Control circuits in industrial equipment

Features

  • Rectangular Package: 3/8" rectangular size allows for compact placement on PCBs.
  • Sealed Construction: Protects against dust, debris, and moisture, ensuring stable performance.
  • High Resolution: Multi-turn adjustment allows for precise setting of resistance values.
  • Stable Resistance: Provides reliable and consistent performance over time.
  • Flame Retardant Material: Enhances safety in operation.

Benefits

  • Precise Adjustment: High resolution enables accurate calibration and fine-tuning.
  • Long-Term Stability: Sealed construction and stable resistance contribute to long-term reliability.
  • Compact Design: Small size allows for efficient use of board space.
  • Robust Performance: Designed to withstand harsh environmental conditions.
  • Easy Integration: Standard rectangular package simplifies PCB layout and assembly.

Technical Specifications

While specific values may vary slightly, typical specifications include:

  • Resistance Value: 2k ohms
  • Resistance Tolerance: ±10%
  • Power Rating: 0.5W at 70°C
  • Temperature Coefficient: ±100 ppm/°C
  • Operating Temperature Range: -55°C to +125°C
  • Mechanical Travel: 25 turns nominal
  • Sealing: IP67

The Bourns 3006P-DM3-202 trimming potentiometer is a reliable and precise component for calibration and fine-tuning applications. Its sealed construction, high resolution, and stable resistance make it a preferred choice for demanding electronic circuits.

You May Also Be Interested in

Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess