EN
  • EN
  • DE

MB9BF506NBPMC-G-UNE2

Part No MB9BF506NBPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 512KB Flash 100LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076367-MB9BF506NBPMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9BF506NBPMC-G-UNE2 CAD Model

Description

The MB9BF506NBPMC-G-UNE2 is a microcontroller from the FM4 family manufactured by Cypress Semiconductor Corp. Based on the ARM Cortex-M4F core, this microcontroller provides a robust and efficient solution for demanding embedded applications. It combines high processing power with a rich set of peripherals, making it well-suited for industrial control, motor control, and consumer electronics applications that require real-time performance and connectivity.

Applications:

  • Industrial automation
  • Motor control
  • Networking equipment
  • Smart home devices
  • Energy management systems

Features:

  • ARM Cortex-M4F Core: Includes a floating-point unit (FPU) for enhanced mathematical computation.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: Static RAM for fast data access and real-time processing.
  • Communication Interfaces: Offers a variety of communication interfaces, including UART, SPI, I2C, CAN, and Ethernet.
  • ADC: High-resolution analog-to-digital converter for precise sensor data acquisition.
  • Timers: Advanced timers for accurate timing and control.
  • GPIO: General-purpose input/output pins for flexible interfacing with external devices.
  • Low-Power Modes: Provides various low-power modes for energy-efficient operation.

Benefits:

  • High Performance: The ARM Cortex-M4F core delivers robust processing power for complex control algorithms.
  • Versatile Connectivity: Extensive communication interfaces enable seamless integration into various systems.
  • Precise Control: Advanced timers allow for accurate timing and control in real-time applications.
  • Energy Efficiency: Low-power modes extend battery life in portable devices and reduce overall power consumption.
  • Integrated Solution: On-chip peripherals minimize the need for external components, simplifying system design and reducing BOM cost.

Additional Details:

The MB9BF506NBPMC-G-UNE2 is designed to operate within a certain voltage range. Its operating temperature is between -40°C to +85°C, making it suitable for harsh environments. The on-chip peripherals like Ethernet enable ease of connection for IoT applications. The key features are the flash and SRAM memory available for the software (e.g., 512KB Flash, 64KB SRAM). The high-resolution ADC and advanced timers make it well suited for motor control applications, and its Ethernet interface enables it to be used in networked control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess