EN
  • EN
  • DE

TS8121KLF

Part No TS8121KLF
Manufacturer Bothhand USA, LP.
Catalog Electronic Wholesale
Description 10/100 BASE PULSE TRANSFORMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 1274498-TS8121KLF
Manufacturer Homepage www.bothhandusa.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS8121KLF CAD Model

Description

The TS8121KLF is a highly integrated surge protection device manufactured by Bothhand USA, LP. It's designed to protect sensitive electronic equipment from transient voltage surges, such as those caused by lightning strikes or electrical switching. This component is crucial for ensuring the reliability and longevity of electronic devices in environments prone to power surges.

Applications

  • Ethernet ports: Protection for network interface cards (NICs) and other Ethernet-connected devices.
  • Telecommunications equipment: Safeguarding telephone lines and related communication hardware.
  • Industrial control systems: Protecting programmable logic controllers (PLCs) and other sensitive control equipment.
  • Security systems: Ensuring the continuous operation of alarm systems and surveillance equipment.
  • Consumer electronics: Providing surge protection for televisions, computers, and other household appliances.

Features

  • Low clamping voltage: Provides effective surge suppression by limiting the voltage to a safe level.
  • High surge current capability: Can withstand significant surge currents without failure.
  • Fast response time: Quickly reacts to transient voltage events, minimizing the risk of damage.
  • Small form factor: Allows for easy integration into various electronic designs.
  • Compliance with industry standards: Meets relevant safety and performance standards for surge protection devices.

Benefits

  • Enhanced equipment reliability: Reduces the risk of damage from voltage surges, extending the lifespan of electronic devices.
  • Reduced downtime: Minimizes disruptions caused by surge-related failures, ensuring continuous operation.
  • Improved safety: Protects users from potential hazards associated with electrical surges.
  • Cost savings: Avoids costly repairs or replacements of damaged equipment.
  • Peace of mind: Provides confidence in the protection of sensitive electronic devices.

Additional Details

The TS8121KLF typically utilizes transient voltage suppressor (TVS) diodes to provide surge protection. These diodes are designed to quickly clamp the voltage to a safe level when a surge event occurs. The device is often available in a small surface-mount package for easy integration into circuit boards. Specific technical specifications, such as clamping voltage, surge current rating, and response time, can vary depending on the specific model. Consult the manufacturer's datasheet for detailed information.

The TS8121KLF is a critical component for ensuring the protection and reliability of electronic devices in various applications. Its ability to effectively suppress voltage surges helps to prevent damage, reduce downtime, and improve overall system performance.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 169 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess