The Kemet T491V337M004AS is a surface-mount, solid tantalum capacitor and belongs to the T491 series. This capacitor is designed for general-purpose applications requiring a reliable and consistent capacitance over a range of temperatures and frequencies, making it suitable for decoupling, filtering, and timing circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General purpose applications in industrial and commercial electronics
- By-Pass Capacitors in high-frequency circuits
Features:
- Surface mount design for automated assembly
- Solid tantalum capacitor for stable performance
- RoHS Compliant
- Small form factor
- High volumetric efficiency
- Operating temperature range: -55°C to +125°C
Benefits:
- Provides stable and reliable capacitance over a wide temperature range
- Reduces board space due to its small size
- Compatible with automated assembly processes, reducing manufacturing costs
- Long operational life
- Environmentally friendly due to RoHS compliance
Technical Specifications:
The T491V337M004AS has a capacitance of 330µF with a tolerance of ±20%. The voltage rating is 4V DC. This component also offers a low ESR, making it well-suited for high-frequency applications. The capacitor has a molded case. Providing stable electrical characteristics, it's designed to work effectively in different operating conditions.